MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 22AJ0459 | SI8275AB-IM1 |
| Product Name | Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs | Gate Drivers |
| Output Current | 4 amps |