Silicon Labs Gate Drivers SI8275DA-IM1

Description
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver
Datasheet
Description
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
SI8275DA-IM1
Gate Drivers SI8275DA-IM1
Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Gate Drivers 4A, 2.5 kV High CMTI Dual Gate Driver

Buy Now Datasheet
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0465
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0465
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:14Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number SI8275DA-IM1 22AJ0465
Product Name Gate Drivers Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3251MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 9 amps
Supply Voltage 3.1 to 17 volts
View Details
LED Drivers - HEF4794BT,112 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details