Integra Technologies, Inc. Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| ■ GaN on SiC HEMT Technology ■ POUT-PK = 500W @ 12us/3%/50V ■ 2.856GHz Operating Frequency ■ Internal Impedance Pre-matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and... | |
| ■ GaN on SiC HEMT Technology ■ POUT-PK = 500W @ 8us/1%/50V; (PAVG = 5W) ■ 2.998GHz Operating Frequency ■ Internal Impedance Pre-matched Device ■ Depletion Mode Device ■ Negative... | |
| ■ Silicon LDMOS Technology ■ POUT-PK = 1000W @ 50uS, 2%, 50V ■ 1030 Operating Frequency ■ Internal Impedance Pre-matched Device ■ Specified For Use Under Class AB Operation ■ | |
| ■ Silicon LDMOS Technology ■ POUT-PK = 200W @ ELM Mode S/6.4%/50V; (PAVG = 12.8W) ■ 1030 or 1090 Operating Frequency ■ Internal Impedance Pre-matched Device ■ Specified For Use... | |
| ■ Silicon LDMOS Technology ■ POUT-PK = 60W @ 300us/20%/32V; (PAVG = 12W) ■ 2.7-3.1GHz Instantaneous Operating Frequency Range ■ Internal Impedance Pre-matched Device ■ Specified For Use Under Class... | |
| ■ Silicon LDMOS Technology ■ POUT-PK = 950W @ ELM Mode S/6.4%/50V ■ 1030 Operating Frequency ■ Internal Impedance Pre-matched Device ■ Specified For Use Under Class AB Operation ■ | |
| IB0810M210 is designed for L-Band radar systems operating over the instantaneous band width of 870-990 . While operating in class C mode this common base device supplies a minimum of... | |
| is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 90... | |
| L-Band Avionics Transistor The high power pulsed avionics transistor part number IB1011M140 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode... | |
| Part number ILD1214EL40 is designed for L-Band radar applications operating over the 1.215-1.400 GHz instantaneous frequency band. Under 5ms/20% pulsing conditions it easily supplies a minimum of 40 watts of... | |
| Part number ILD2731M140 is designed for S-Band radar applications operating over the 2.7 – 3.1 GHz instantaneous frequency band. Under 300us / 10% pulsed conditions it supplies a minimum of... | |
| Part number ILD2731M30 is designed for S-Band radar applications operating over the 2.7-3.1 GHz instantaneous frequency band. Under 300us/10% pulsing conditions it easily supplies a minimum of 30 watts of... | |
| Part number ILD2735M120 is designed for S-Band radar applications operating over the 2.7 – 3.5 GHz instantaneous frequency band. Under 300us / 10% pulsed conditions it supplies a minimum of... | |
| Part number ILD2933M130 is designed for S-Band radar applications operating over the 2.9 – 3.3 GHz instantaneous frequency band. Under 300us / 10% pulsing conditions it supplies a minimum of... | |
| Part number ILD3135EL20 is designed for S-Band radar applications operating over the 3.1 – 3.5 GHz instantaneous frequency band. Under 16ms / 50% pulsing conditions it supplies a minimum of... | |
| Part number ILD3135M120 is designed for S-Band radar applications operating over the 3.1 – 3.5 GHz instantaneous frequency band. Under 300us / 10% pulsing conditions it supplies a minimum of... | |
| Part number ILD3135M180 is designed for S-Band radar applications operating over the 3.1 – 3.5 GHz instantaneous frequency band. Under 300us / 10% pulsing conditions it supplies a minimum of... | |
| Part number ILD3135M30 is designed for S-Band radar applications operating over the 3.1 – 3.5 GHz instantaneous frequency band. Under 300us / 10% pulse conditions it supplies a minimum of... | |
| Part number ILT2731M130 is a high power transistor which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 2.7-3.1... | |
| Part number ILT2731M15 is a high power transistor which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 2.7-3.1... | |
| Part number ILT2731M30 is a high power transistor which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 2.7-3.1... | |
| Part number ILT3035M15 is a miniaturized power amplifier which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 3.0-3.5... | |
| Part number ILT3035M30 is a miniaturized power amplifier which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 3.0-3.5... | |
| S-Band Radar Transistor The high power pulsed radar transistor part number IB2729M25 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. It is designed... | |
| S-Band Radar Transistor The high power pulsed radar transistor part number IB2729M5 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in... | |
| The high power pulsed avionics transistor device part number IB1011S250 is designed for L-Band radar systems operating between 1030 and 1090. While operating in class C mode this common base... | |
| The high power pulsed avionics transistor device part number IB1011S350 is designed for L-Band radar systems operating between 1030 and 1090. While operating in class C mode this common base... | |
| The high power pulsed avionics transistor device part number IB1011S70 is designed for L-Band radar systems operating between 1030 and 1090. While operating in class C mode this common base... | |
| The high power pulsed avionics transistor part number IB0607S10 is designed for UHF-Band avionics systems operating at 653 to 687 . While operating in class C mode under 20us pulse... | |
| The high power pulsed avionics transistor part number IB0607S100 is designed for UHF-Band avionics systems operating at 653 to 687 . While operating in class C mode under 20us pulse... | |
| The high power pulsed avionics transistor part number IB0607S1000 is designed for UHF-Band avionics systems operating at 653 to 687 . While operating in class C mode under 20us pulse... | |
| The high power pulsed avionics transistor part number IB1011L110 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011L15 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011L220 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011L40 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011L470 is designed for L | |
| The high power pulsed avionics transistor part number IB1011M10 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under simple mode... | |
| The high power pulsed avionics transistor part number IB1011M1000 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under simple mode... | |
| The high power pulsed avionics transistor part number IB1011M1100 is designed for TCAS avionics systems operating at 1030 and 1090 . While operating in class C mode under 32ìs, 2%,... | |
| The high power pulsed avionics transistor part number IB1011M190 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011M20 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under simple mode... | |
| The high power pulsed avionics transistor part number IB1011M250 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011M350 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011M660 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011M70 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S... | |
| The high power pulsed avionics transistor part number IB1011M800 is designed for L | |
| The high power pulsed avionics transistor part number IB1011S1000 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under 10ìs, 1%,... | |
| The high power pulsed avionics transistor part number IB1011S1500 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under 10ìs, 1%,... | |
| The high power pulsed avionics transistor part number IB1011S190 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under 10ìs, 1%,... | |
| The high power pulsed avionics transistor part number IB1012S10 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1012S1100 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1012S150 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1012S20 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1012S50 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1012S800 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse... | |
| The high power pulsed avionics transistor part number IB1416S650 is designed for L-Band avionics systems operating at 1450 to 1550 . While operating in class C mode under 8s, 1%,... | |
| The high power pulsed radar transistor device part number IB0810M100 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 . While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB0810M12 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB0810M50 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB1214M130 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.210-1.400 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB1214M150 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.215-1.400 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB1214M32 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.200 - 1.400 GHz. While operating in class... | |
| The high power pulsed radar transistor device part number IB1214M375 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.215-1.400 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB1214M55 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.215-1.400 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB1214M6 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.200 - 1.400 GHz. While operating in class... | |
| The high power pulsed radar transistor device part number IB2226M160 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2226M80 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2226MH110 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2226MH15 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB226MH160 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2731M110 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2731MH110 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2731MH25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2931MH155 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2931MH55 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB2934M100 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3134M100 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3134M25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH100 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH20 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH45 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH5 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH65 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB3135MH75 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode... | |
| The high power pulsed radar transistor device part number IB450S300 is designed for UHF radar systems operating at 450 . While operating in class C mode this common base device... | |
| The high power pulsed radar transistor device part number IB450S500 is designed for UHF radar systems operating at 450 . While operating in class C mode this common base device... | |
| The high power pulsed radar transistor part number IB2729M170 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode... | |
| The high power pulsed transistor device part number IB0912L200 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under the specified... | |
| The high power pulsed transistor device part number IB0912L30 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under 450us-15% pulsing... | |
| The high power pulsed transistor device part number IB0912L70 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under 444x (7us... | |
| The high power pulsed transistor device part number IB0912M210 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions... | |
| The high power pulsed transistor device part number IB0912M350 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions... | |
| The high power pulsed transistor device part number IB0912M500 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under the specified... | |
| The high power pulsed transistor device part number IB0912M600 is designed for systems operating over the instantaneous bandwidth of 960-1215 MHz. While operating in class C mode under pulsing conditions... | |
| The high power pulsed transistor device part number IB0912M70 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under TACAN pulsing... | |
| The high power pulsed transistor device part number IB1012S500 is designed for systems operating over the instantaneous bandwidth of 1025-1150 . While operating in class C mode under DME pulsing... | |
| The high power pulsed transistor part number IB2856S250 is designed to operate in class C mode. This common base device supplies a minimum of 250 watts of peak pulse power... | |
| The high power pulsed transistor part number IB2856S30 is designed to operate in class C mode. This common base device supplies a minimum of 30 watts of peak pulse power... | |
| The high power pulsed transistor part number IB2856S65 is designed to operate in class C mode. This common base device supplies a minimum of 65 watts of peak pulse power... | |
| The high power pulsed transistor part number IB3000S200 is designed to operate in class C mode. This common base device supplies a minimum of 200 watts of peak pulse power... | |
| The high power pulsed transistor part number IB3000S60 is designed to operate in class C mode. This common base device supplies a minimum of 60 watts of peak pulse power... | |
| The high power pulsed transistor part number ILD1214EL200 is designed for L-Band systems operating at 1.215–1.400 GHz. Operating at a pulse width of 5ms with a duty factor of 20%,... | |
| The high power pulsed transistor part number ILD1214L250 is designed for L-Band systems operating at 1.2–1.4 GHz. Operating at a pulse width of 1ms with a duty factor of 10%,... | |
| The high power transistor part number ILD0912M150HV is designed for Avionics systems operating at 960-1215 . Operating at 10ìs, 10% pulse conditions this LDMOS FET device supplies a minimum of... | |
| The high power transistor part number ILD0912M15HV is designed for Avionics systems operating at 960-1215 . Operating at 10Es, 10% pulse conditions this LDMOS FET device supplies a minimum of... | |
| The high power transistor part number ILD0912M60 is designed for the frequency band 960-1215 . Operating at 10us/10% pulse conditions this LDMOS FET device supplies a minimum of 60 watts... | |
| The high power transistor part number ILD1011M15HV is designed for Avionics systems operating at 1030-1090 . Operating at 507s, 2% pulse conditions this LDMOS FET device supplies a minimum of... | |
| The high power transistor part number ILD1011M550HV is designed for Avionics systems operating at 1030-1090 . Operating at 50ìs, 2% pulse conditions this LDMOS FET device supplies a minimum of... | |
| The high power transistor part number ILD1012S500HV is designed for Avionics DME systems operating at 1025-1150. Operating at 10ìs, 1% pulse conditions this LDMOS FET device supplies a minimum of... | |
| The high power transistor part number ILD1214M10 is designed for L-Band radar operating at 1200-1400 . This LDMOS FET device under 300us, 10% pulse format supplies a minimum of 10-15... | |
| The high power transistor part number ILD1214M60 is designed for the frequency band 1215-1400 . Operating 3at 300us-10% pulse conditions this LDMOS FET device supplies a minimum of 60 watts... | |
| The medium power pulsed radar transistor device part number IB3134M15 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode... | |
| The medium power pulsed radar transistor device part number IB3134M70 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. While operating in class C mode... |