Integra Technologies, Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| IGNP1011M1600 is a 50Ă matched, GaN-based pulsed power pallet amplifier for L-Band avionics systems operating in the 1030 -1090 instantaneous frequency band. The pallet amplifier supplies a minimum of 1600... | |
| IGNP1214M1KW-GPS is a single-supply 50 Ă matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum... | |
| IGNP2729M1KW-GPS is a single 50V supply, 50 Ămatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a... | |
| Part number IB2729M300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies... | |
| Part number IBP1214M700 is a 50 Ă matched high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1210-1400 MHz. The pallet amplifier supplies... | |
| Part number IBP2226M300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. The pallet amplifier supplies... | |
| Part number IBP2729MH300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies... | |
| Part number IBP2731M200 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies... | |
| Part number IBP2731MH200 is a 50 Ă matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies... | |
| Part number IBP2931M300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies... | |
| Part number IBP2931MH270 is a 50 Ă matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies... | |
| Part number IBP2934M190 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. The pallet amplifier supplies... | |
| Part number IBP3134M220 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. The pallet amplifier supplies... | |
| Part number IBP3134M25 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. Operating under the pulse... | |
| Part number IBP3135M150 is a 50 Ă matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies... | |
| Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies... | |
| Part number IGNP0912L1KW is a 50 Ă matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies... | |
| Part number IGNP2729M800 is a 50 Ă matched GaNbased high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier... | |
| Part number ILMP2731M260 is a 50 W matched 2-stage high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70-3.10GHz. The pallet amplifier supplies... | |
| Part number ILMP3135M240 is a 50 Ă matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier... | |
| Part number ILP1214EL200 is a 50 Ù matched 2- stage high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1215-1400. The pallet amplifier... | |
| Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies... | |
| Part number ILP3135M240 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a... | |
| The high power pulsed avionics pallet part number IBP1011L800 is designed for L-Band avionics systems operating at 1030 MHz. While operating in class C mode under Mode S-ELM pulse burst... |