Part number ILD2735M120 is designed for S-Band radar applications operating over the 2.7 – 3.5 GHz instantaneous frequency band. Under 300us / 10% pulsed conditions it supplies a minimum of 120 watts of peak output power. Specified operation is with Class AB bias. The broadband test fixture includes a temperature compensated bias network. All devices are 100% screened for large signal RF parameters in a fixed tuned broadband matching circuit / test fixture. The use of external tuners is not allowed during screening. This device is rated for a peak output power level of PPEAK = 120W @ 10% duty factor. This corresponds to an average power PAVG = 12W.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | ILD2735M120 |
| Product Name | LDMOS S-Band Radar Transistor |
| Transistor Technology / Material | GaN |