The high power pulsed transistor part number ILD1214EL200 is designed for L-Band systems operating at 1.215–1.400 GHz. Operating at a pulse width of 5ms with a duty factor of 20%, this dual LDMOS device supplies a minimum of 200 watts of peak pulse power across the instantaneous operating bandwidth of 1.215- 1.400 GHz. Fabricated with all gold metal contact, wire bonding and package for maximum reliability. All devices are 100% screened for large signal RF parameters in the broadband RF test fixture across the entire specified operating bandwidth with no variable or external tuning.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | ILD1214EL200 |
| Product Name | LDMOS L-Band Radar Transistor |
| Transistor Technology / Material | GaN |