The high power pulsed transistor device part number IB1012S500 is designed for systems operating over the instantaneous bandwidth of 1025-1150 . While operating in class C mode under DME pulsing conditions and Vcc=50V, this common base device supplies a minimum of 500 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | IB1012S500 |
| Product Name | BiPolar L-Band Avionics Transistor |
| Transistor Technology / Material | GaN |