Integra Technologies, Inc. ISM Pulse Transistor IB3000S60

Description
The high power pulsed transistor part number IB3000S60 is designed to operate in class C mode. This common base device supplies a minimum of 60 watts of peak pulse power under the conditions of 12ìs pulse width and 1% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. It is designed to be used as a stand-alone device or to drive two IB3000S200 devices. This device is rated for a peak output power level of PPEAK = 60W @ 1% duty factor. This corresponds to an average power PAVG = 0.6W.
Description
The high power pulsed transistor part number IB3000S60 is designed to operate in class C mode. This common base device supplies a minimum of 60 watts of peak pulse power under the conditions of 12ìs pulse width and 1% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. It is designed to be used as a stand-alone device or to drive two IB3000S200 devices. This device is rated for a peak output power level of PPEAK = 60W @ 1% duty factor. This corresponds to an average power PAVG = 0.6W.

Suppliers

Company
Product
Description
Supplier Links
ISM Pulse Transistor - IB3000S60 - Integra Technologies, Inc.
El Segundo, CA, USA
ISM Pulse Transistor
IB3000S60
ISM Pulse Transistor IB3000S60
The high power pulsed transistor part number IB3000S60 is designed to operate in class C mode. This common base device supplies a minimum of 60 watts of peak pulse power under the conditions of 12ìs pulse width and 1% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. It is designed to be used as a stand-alone device or to drive two IB3000S200 devices. This device is rated for a peak output power level of PPEAK = 60W @ 1% duty factor. This corresponds to an average power PAVG = 0.6W.

The high power pulsed transistor part number IB3000S60 is designed to operate in class C mode. This common base device supplies a minimum of 60 watts of peak pulse power under the conditions of 12ìs pulse width and 1% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. It is designed to be used as a stand-alone device or to drive two IB3000S200 devices. This device is rated for a peak output power level of PPEAK = 60W @ 1% duty factor. This corresponds to an average power PAVG = 0.6W.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB3000S60
Product Name ISM Pulse Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data