The high power pulsed avionics transistor part number IB1416S650 is
designed for L-Band avionics systems operating at 1450 to 1550 .
While operating in class C mode under 8s, 1%, pulse conditions at
VCC= 50V, this common base device supplies a minimum of 600 watts of
peak pulse power. It utilizes a low loss internal input and output
impedance matching structure to yield maximum device gain and to
ease the implementation of external matching circuitry. The new
generation bipolar transistor geometry utilizes a gold metallization
system to achieve maximum reliability. Emitter ballast resistance is
incorporated on the active cell for optimum thermal distribution and
maximum reliability. All devices are 100% screened for large signal RF
parameters.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | IB1416S650 |
| Product Name | BiPolar L-Band Radar Transistor |
| Transistor Technology / Material | GaN |