Part number ILT2731M15 is a high power transistor which is
internally matched to 50 ohms. It is designed for S-Band radar
systems and operates over the instantaneous bandwidth of 2.7-3.1
GHz. It utilizes gold metal LDMOS transistor technology operating
in common source configuration. Production RF performance
screening is performed at the 100% level while operating under
class AB bias (IDQ = 10mA) with a 300us pulse width at 10% duty.
The device is operable under a wide range of biasing and pulsing
conditions. This device is rated for a peak output power level of
PPEAK = 15W @ 10% duty factor. This corresponds to an average
power PAVG = 1.5W.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | ILT2731M15 |
| Product Name | LDMOS S-Band Radar Transistor |
| Transistor Technology / Material | GaN |