Integra Technologies, Inc. ISM Pulse Transistor IB2856S65

Description
The high power pulsed transistor part number IB2856S65 is designed to operate in class C mode. This common base device supplies a minimum of 65 watts of peak pulse power under the conditions of 12ìs pulse width and 3% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. Designed to be used as a driver device for IB2856S250 or as a stand-alone device.
Description
The high power pulsed transistor part number IB2856S65 is designed to operate in class C mode. This common base device supplies a minimum of 65 watts of peak pulse power under the conditions of 12ìs pulse width and 3% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. Designed to be used as a driver device for IB2856S250 or as a stand-alone device.

Suppliers

Company
Product
Description
Supplier Links
ISM Pulse Transistor - IB2856S65 - Integra Technologies, Inc.
El Segundo, CA, USA
ISM Pulse Transistor
IB2856S65
ISM Pulse Transistor IB2856S65
The high power pulsed transistor part number IB2856S65 is designed to operate in class C mode. This common base device supplies a minimum of 65 watts of peak pulse power under the conditions of 12ìs pulse width and 3% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. Designed to be used as a driver device for IB2856S250 or as a stand-alone device.

The high power pulsed transistor part number IB2856S65 is designed to operate in class C mode. This common base device supplies a minimum of 65 watts of peak pulse power under the conditions of 12ìs pulse width and 3% duty cycle. All devices are 100% screened for large signal RF parameters. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state amplifiers. Designed to be used as a driver device for IB2856S250 or as a stand-alone device.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB2856S65
Product Name ISM Pulse Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data