Integra Technologies, Inc. BiPolar L-Band Radar Transistor IB0810M210

Description
IB0810M210 is designed for L-Band radar systems operating over the instantaneous band width of 870-990 . While operating in class C mode this common base device supplies a minimum of 210 watts of peak pulse power under the conditions of 300ƒýs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.
Description
IB0810M210 is designed for L-Band radar systems operating over the instantaneous band width of 870-990 . While operating in class C mode this common base device supplies a minimum of 210 watts of peak pulse power under the conditions of 300ƒýs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Radar Transistor - IB0810M210 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Radar Transistor
IB0810M210
BiPolar L-Band Radar Transistor IB0810M210
IB0810M210 is designed for L-Band radar systems operating over the instantaneous band width of 870-990 . While operating in class C mode this common base device supplies a minimum of 210 watts of peak pulse power under the conditions of 300ƒýs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

IB0810M210 is designed for L-Band radar systems operating over the instantaneous band width of 870-990 . While operating in class C mode this common base device supplies a minimum of 210 watts of peak pulse power under the conditions of 300ƒÝs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB0810M210
Product Name BiPolar L-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data