Integra Technologies, Inc. BiPolar L-Band Avionics Transistor IB1011L110

Description
The high power pulsed avionics transistor part number IB1011L110 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S – ELM pulse burst conditions at VCC = 48V, this common base device supplies a minimum of 110 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
Description
The high power pulsed avionics transistor part number IB1011L110 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S – ELM pulse burst conditions at VCC = 48V, this common base device supplies a minimum of 110 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Avionics Transistor - IB1011L110 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Avionics Transistor
IB1011L110
BiPolar L-Band Avionics Transistor IB1011L110
The high power pulsed avionics transistor part number IB1011L110 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S – ELM pulse burst conditions at VCC = 48V, this common base device supplies a minimum of 110 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

The high power pulsed avionics transistor part number IB1011L110 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S – ELM pulse burst conditions at VCC = 48V, this common base device supplies a minimum of 110 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB1011L110
Product Name BiPolar L-Band Avionics Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC80825E6433 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
NPN general purpose transistor - BC850BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
7 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details