Integra Technologies, Inc. BiPolar S-Band Radar Transistor IB2731MH25

Description
The high power pulsed radar transistor device part number IB2731MH25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode this common base device supplies a minimum of 25 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.
Description
The high power pulsed radar transistor device part number IB2731MH25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode this common base device supplies a minimum of 25 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar S-Band Radar Transistor - IB2731MH25 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar S-Band Radar Transistor
IB2731MH25
BiPolar S-Band Radar Transistor IB2731MH25
The high power pulsed radar transistor device part number IB2731MH25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode this common base device supplies a minimum of 25 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

The high power pulsed radar transistor device part number IB2731MH25 is designed for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. While operating in class C mode this common base device supplies a minimum of 25 watts of peak pulse power under the conditions of 200ƒÝs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB2731MH25
Product Name BiPolar S-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Single IGBTs - AUIRGS30B60K-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers