■ Silicon LDMOS Technology
■ POUT-PK = 1000W @ 50uS, 2%, 50V
■ 1030 Operating Frequency
■ Internal Impedance Pre-matched Device
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=1.620″ (41.15mm), L=0.400″ (20.30mm)
■ 100% High Power RF Tested in Fixed Tuned RF Test Fixture
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | ILD1011M1000HVE |
| Product Name | LDMOS L-Band Avionics Transistor |
| Transistor Technology / Material | GaN |