The high power pulsed radar transistor device part number IB1214M6 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.200 - 1.400 GHz. While operating in class C mode this common base device supplies a minimum of 6 watts of peak pulse power under the conditions of 100ƒÝs pulse width and 10% duty cycle, and Pin=0.8W. All devices are 100% screened for large signal RF parameters.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | IB1214M6 |
| Product Name | BiPolar L-Band Radar Transistor |
| Transistor Technology / Material | GaN |