Integra Technologies, Inc. BiPolar S-Band Radar Transistor IB3135MH45

Description
The high power pulsed radar transistor device part number IB3135MH45 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode this common base device supplies a minimum of 45 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle over the frequency range of 3.1-3.5 GHz. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters. The test fixture includes a passive amplitude sloping network to insure that the device is not overdriven as the operating frequency decreases. This device is rated for a peak output power level of PPEAK = 45W @ 10% duty factor. This corresponds to an average power PAVG =4.5W.
Description
The high power pulsed radar transistor device part number IB3135MH45 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode this common base device supplies a minimum of 45 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle over the frequency range of 3.1-3.5 GHz. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters. The test fixture includes a passive amplitude sloping network to insure that the device is not overdriven as the operating frequency decreases. This device is rated for a peak output power level of PPEAK = 45W @ 10% duty factor. This corresponds to an average power PAVG =4.5W.

Suppliers

Company
Product
Description
Supplier Links
BiPolar S-Band Radar Transistor - IB3135MH45 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar S-Band Radar Transistor
IB3135MH45
BiPolar S-Band Radar Transistor IB3135MH45
The high power pulsed radar transistor device part number IB3135MH45 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode this common base device supplies a minimum of 45 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle over the frequency range of 3.1-3.5 GHz. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters. The test fixture includes a passive amplitude sloping network to insure that the device is not overdriven as the operating frequency decreases. This device is rated for a peak output power level of PPEAK = 45W @ 10% duty factor. This corresponds to an average power PAVG =4.5W.

The high power pulsed radar transistor device part number IB3135MH45 is designed for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. While operating in class C mode this common base device supplies a minimum of 45 watts of peak pulse power under the conditions of 100ƒÝs pulse width and 10% duty cycle over the frequency range of 3.1-3.5 GHz. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters. The test fixture includes a passive amplitude sloping network to insure that the device is not overdriven as the operating frequency decreases. This device is rated for a peak output power level of PPEAK = 45W @ 10% duty factor. This corresponds to an average power PAVG =4.5W.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB3135MH45
Product Name BiPolar S-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846UE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
5 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details