Integra Technologies, Inc. BiPolar S-Band Radar Transistor IB2729M90

Description
is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 90 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.
Description
is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 90 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar S-Band Radar Transistor - IB2729M90 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar S-Band Radar Transistor
IB2729M90
BiPolar S-Band Radar Transistor IB2729M90
is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 90 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 90 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters, including power gain compression. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB2729M90
Product Name BiPolar S-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data