Integra Technologies, Inc. BiPolar L-Band Avionics Transistor IB0912M350

Description
The high power pulsed transistor device part number IB0912M350 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions of 10us/10% and Vcc=50V, this common base device supplies a minimum of 350 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
Description
The high power pulsed transistor device part number IB0912M350 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions of 10us/10% and Vcc=50V, this common base device supplies a minimum of 350 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Avionics Transistor - IB0912M350 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Avionics Transistor
IB0912M350
BiPolar L-Band Avionics Transistor IB0912M350
The high power pulsed transistor device part number IB0912M350 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions of 10us/10% and Vcc=50V, this common base device supplies a minimum of 350 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

The high power pulsed transistor device part number IB0912M350 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under pulsing conditions of 10us/10% and Vcc=50V, this common base device supplies a minimum of 350 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB0912M350
Product Name BiPolar L-Band Avionics Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data