Integra Technologies, Inc. LDMOS S-Band Radar Transistor ILD2731M30

Description
Part number ILD2731M30 is designed for S-Band radar applications operating over the 2.7-3.1 GHz instantaneous frequency band. Under 300us/10% pulsing conditions it easily supplies a minimum of 30 watts of peak output power with well over 10dB gain. Since it operates under Class B or AB bias it exhibits a fairly linear Pin versus Pout transfer characteristic, which allows operation at reduced output power levels. With appropriate rating, it is operable under nearly any pulse width and duty factor condition. It operates with spectral purity into output VSWR with simultaneous input power overdrive. All devices are 100% screened for large signal RF parameters in a fixed tuned broadband matching circuit / test fixture. The use of external tuners is not allowed during screening. This device is rated for a peak output power level of PPEAK = 30W @ 10% duty factor. This corresponds to an average power PAVG = 3W.
Description
Part number ILD2731M30 is designed for S-Band radar applications operating over the 2.7-3.1 GHz instantaneous frequency band. Under 300us/10% pulsing conditions it easily supplies a minimum of 30 watts of peak output power with well over 10dB gain. Since it operates under Class B or AB bias it exhibits a fairly linear Pin versus Pout transfer characteristic, which allows operation at reduced output power levels. With appropriate rating, it is operable under nearly any pulse width and duty factor condition. It operates with spectral purity into output VSWR with simultaneous input power overdrive. All devices are 100% screened for large signal RF parameters in a fixed tuned broadband matching circuit / test fixture. The use of external tuners is not allowed during screening. This device is rated for a peak output power level of PPEAK = 30W @ 10% duty factor. This corresponds to an average power PAVG = 3W.

Suppliers

Company
Product
Description
Supplier Links
LDMOS S-Band Radar Transistor - ILD2731M30 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS S-Band Radar Transistor
ILD2731M30
LDMOS S-Band Radar Transistor ILD2731M30
Part number ILD2731M30 is designed for S-Band radar applications operating over the 2.7-3.1 GHz instantaneous frequency band. Under 300us/10% pulsing conditions it easily supplies a minimum of 30 watts of peak output power with well over 10dB gain. Since it operates under Class B or AB bias it exhibits a fairly linear Pin versus Pout transfer characteristic, which allows operation at reduced output power levels. With appropriate rating, it is operable under nearly any pulse width and duty factor condition. It operates with spectral purity into output VSWR with simultaneous input power overdrive. All devices are 100% screened for large signal RF parameters in a fixed tuned broadband matching circuit / test fixture. The use of external tuners is not allowed during screening. This device is rated for a peak output power level of PPEAK = 30W @ 10% duty factor. This corresponds to an average power PAVG = 3W.

Part number ILD2731M30 is designed for S-Band radar applications operating over the 2.7-3.1 GHz instantaneous frequency band. Under 300us/10% pulsing conditions it easily supplies a minimum of 30 watts of peak output power with well over 10dB gain. Since it operates under Class B or AB bias it exhibits a fairly linear Pin versus Pout transfer characteristic, which allows operation at reduced output power levels. With appropriate rating, it is operable under nearly any pulse width and duty factor condition. It operates with spectral purity into output VSWR with simultaneous input power overdrive. All devices are 100% screened for large signal RF parameters in a fixed tuned broadband matching circuit / test fixture. The use of external tuners is not allowed during screening. This device is rated for a peak output power level of PPEAK = 30W @ 10% duty factor. This corresponds to an average power PAVG = 3W.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number ILD2731M30
Product Name LDMOS S-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data