Integra Technologies, Inc. BiPolar L-Band Avionics Transistor IB1012S20

Description
The high power pulsed avionics transistor part number IB1012S20 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse conditions at VCC=50V, this common base device supplies a minimum of 20 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
Description
The high power pulsed avionics transistor part number IB1012S20 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse conditions at VCC=50V, this common base device supplies a minimum of 20 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Avionics Transistor - IB1012S20 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Avionics Transistor
IB1012S20
BiPolar L-Band Avionics Transistor IB1012S20
The high power pulsed avionics transistor part number IB1012S20 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse conditions at VCC=50V, this common base device supplies a minimum of 20 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

The high power pulsed avionics transistor part number IB1012S20 is designed for L-Band avionics systems operating at 1025 to 1150 . While operating in class C mode under DME pulse conditions at VCC=50V, this common base device supplies a minimum of 20 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB1012S20
Product Name BiPolar L-Band Avionics Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data