The high power pulsed avionics transistor part number IB0607S10 is designed for UHF-Band avionics systems operating at 653 to 687 . While operating in class C mode under 20us pulse conditions at VCC= 50V, this common base device supplies a minimum of 12 watts of peak pulse power. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | IB0607S10 |
| Product Name | BiPolar L-Band Avionics Transistor |
| Transistor Technology / Material | GaN |