Integra Technologies, Inc. BiPolar L-Band Radar Transistor IB0810M12

Description
The high power pulsed radar transistor device part number IB0810M12 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode this common base device supplies a minimum of 12 watts of peak pulse power under the conditions of 300ìs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.
Description
The high power pulsed radar transistor device part number IB0810M12 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode this common base device supplies a minimum of 12 watts of peak pulse power under the conditions of 300ìs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Radar Transistor - IB0810M12 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Radar Transistor
IB0810M12
BiPolar L-Band Radar Transistor IB0810M12
The high power pulsed radar transistor device part number IB0810M12 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode this common base device supplies a minimum of 12 watts of peak pulse power under the conditions of 300ìs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

The high power pulsed radar transistor device part number IB0810M12 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 MHz. While operating in class C mode this common base device supplies a minimum of 12 watts of peak pulse power under the conditions of 300ìs pulse width and 15% duty cycle. All devices are 100% screened for large signal RF parameters in a broadband RF test fixture with no external tuning. Excellent spectral stability into output mismatch over a broad input power range make it ideal for use in reliable high power solid state transmitters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB0810M12
Product Name BiPolar L-Band Radar Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistors - 6697694P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details