Integra Technologies, Inc. BiPolar L-Band Avionics Transistor IB1011M250

Description
The high power pulsed avionics transistor part number IB1011M250 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S at VCC = 50V, this common base device supplies a minimum of 250 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.
Description
The high power pulsed avionics transistor part number IB1011M250 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S at VCC = 50V, this common base device supplies a minimum of 250 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar L-Band Avionics Transistor - IB1011M250 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar L-Band Avionics Transistor
IB1011M250
BiPolar L-Band Avionics Transistor IB1011M250
The high power pulsed avionics transistor part number IB1011M250 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S at VCC = 50V, this common base device supplies a minimum of 250 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

The high power pulsed avionics transistor part number IB1011M250 is designed for L-Band avionics systems operating at 1030 and 1090 . While operating in class C mode under Mode S at VCC = 50V, this common base device supplies a minimum of 250 watts of peak pulse power. It utilizes a low loss internal input impedance matching structure to yield maximum device gain and to ease the implementation of external matching circuitry. The new generation bipolar transistor geometry utilizes a gold metallization system to achieve maximum reliability. Emitter ballast resistance is incorporated on the active cell for optimum thermal distribution and maximum reliability. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category Bipolar RF Transistors
Product Number IB1011M250
Product Name BiPolar L-Band Avionics Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.25W SOT23 Bipolar Transistor - 276-BC857CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details