OMEGA Engineering, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 37
Product Name Notes
Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated...
Low cost extruder type bayonet probes are available off-the-shelf in J, K, T, or E Type Thermcouple in both straight thru and right angle tip configurations. Can be utilized with...
Magnetized probes, suitable for long term contact pressure. The 88401 uses PFA insulated lead wire and is rated to a max. surface temperature of 250C (480F). The 88402 uses "GG"...
Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each...
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial...
This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which...
This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC...
This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a...

<< Prev Next >>