THERMOCOUPLE FOR LAYERED SURFACE
THERMOCOUPLE PROBE, K TYPE, 4.4"; Length:4.4"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
SENSOR PROBE, TYPE K, 4.4" ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88302K-ND | 30AC8736 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 4.4; Length Omega |
| Sensed Temperature | 32 to 410 F (0.0 to 210 C) |