THERMOCOUPLE FOR LAYERED SURFACE
THERMOCOUPLE PROBE, K TYPE, 19"; Length:19"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
SENSOR PROBE, TYPE K, 19" ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-88304K-ND | 30AC8737 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 19; Length Omega |
| Sensed Temperature | 410 F (210 C) |