OMEGA Engineering, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Penetration Probe:(NP) Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F). Fast Response Probe:(RT)Special small diameter (... | |
| OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm... | |
| Quick Disconnect Thermocouple Probe | |
| The HPS family of thermocouple probes feature a high impact easy to grip plastic handle. The probes also include a retractable color coded cable which stretches from a coiled length... | |
| Thermocouple Probe | |
| • Made with Special Limits of Error Material • Connector Body Temp Rating: 260C (500F) • Environmentally Friendly, Cadmium-Free, Liquid Crystal Polymer Connector • Choice of 304 SS or Inconel... |
| << Prev | Next >> |