OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88308K

Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet
Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88308K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88308K-ND
Thermocouples, Temperature Probes 5880-88308K-ND
HANDHELD THERMOCOUPLE PROBE, SUR

HANDHELD THERMOCOUPLE PROBE, SUR

Buy Now Datasheet
Thermocouple Probe, K Type, 1.5; Length Omega - 30AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 1.5; Length Omega
30AC8739
Thermocouple Probe, K Type, 1.5; Length Omega 30AC8739
THERMOCOUPLE PROBE, K TYPE, 1.5"; Length:1.5"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 1.5"; Length:1.5"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88308K-ND 30AC8739
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 1.5; Length Omega
Sensed Temperature 32 to 401 F (0.0 to 205 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details