OMEGA Engineering, Inc. Thermocouples Omega 88306K-6" TIP

Description
Thermocouples: T/C Surface Probes
Description
Thermocouples: T/C Surface Probes

Suppliers

Company
Product
Description
Supplier Links
Thermocouples Omega - 61AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouples Omega
61AH2767
Thermocouples Omega 61AH2767
Thermocouples: T/C Surface Probes

Thermocouples: T/C Surface Probes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 61AH2767
Product Name Thermocouples Omega
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details