Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 26
Product Name Notes
0419 12 0301 00
10-50 AMP HEAVY DUTY
2000-F RELAY
27EB, 27EM
3G COM Relay P2 + F Series
5 WAY RELAY BASE.BLACK
5 WAY RELAY CONNECTOR YELLOW
CONTACTOR, CURRENT SENSE,
Contactor, SPST, Latching
CONTACTOR, SPST, NO 12V
Contactor, SPST-NO w/Aux
CONTACTOR, SPST-NO, 12V
CONTROL RELAY, 115 VAC
Crystal Can Relays
CT RELAY HDR ASSY 10P BLUE
CT RELAY HDR ASSY 11P BLUE
CT RELAY HDR ASSY 12P BLUE
CT RELAY HDR ASSY 13P BLUE
CT RELAY HDR ASSY 14P BLUE
CT RELAY HDR ASSY 15P BLUE
Force Guided Relays
HALF SIZE RELAY
HMS RELAY
HOLD DOWN SPRING PER PR
K10 RELAY
K10/K20
KH
KRPA
KU, KUP
KU
KYA , KH DRY CIRCUIT
LS RELAY
M6/M7/M9/W6/W7
MAD T05 DIODE RELAY
MDR
MGAD .100 GRID DIODE
Mid Range Relays
MINI CT D/R RELAY 30P V NAT
MINI CT D/R RELAY 32P V NAT
MINI CT D/R RELAY 34P V NAT
MINI CT D/R RELAY 36P V NAT
MINI CT D/R RELAY 38P V NAT
MINISTARKSTROM
MISCELLANEOUS COMP
OUTPUT DC MODULE, 3A, 60V DC -15V DC IP
OUTPUT DC MODULE,1A, 250V DC-15V DC IP
OUTPUT DC MODULE,1A, 250V DC-5V DC IP
OUTPUT DC MODULE,3A, 60V DC -5V DC IP
OVERCURRENT RELAY
P2 SIGNAL RELAY
PCB Relays up to 10A
POWER F V23134
Power PCB Relay RT Inrush Power
Power PCB Relays 30A
Power Relay
PRD
PRMSD COTS .100 GRI
PT Accessories
R10 DRY CIRCUIT
R10
Relay RT-Series
Relay RZ-Series
Relay Small Signal
Relay Solid State Relays
Relay Special up to 10A
Relay T92
RELAY, 12Vdc SPST-NO
RELAY, 2PST, 115VAC COIL
RELAY, 3-POLE
RELAY, 3PST, 115 VA
RELAY, 3PST-NC, 24VDC COIL
RELAY, CLOSE DIFFERENT
RELAY, CLOSE DIFFERENTIA
RELAY, GROUND
RELAY, MAP200 SPST-NO
RELAY, O/U FREQ
RELAY, O/U VOLTAGE
RELAY, ONE SHOT
RELAY, OVER/UNDERVOLTA
RELAY, OVERCURRENT
RELAY, OVERVOLTAGE
RELAY, OVR/UNDR FRE
RELAY, PRESSURIZED, SP
RELAY, PRESSURIZED, SPDT
RELAY, PRESSURIZED
RELAY, SPST-NO
RELAY, SYNCH CHECK
RELAY, TD ON RELEASE
RELAY, TIME DELAY
RELAY, UNDERVOLTAGE
RELAY, VACUUM, SP
RELAY, VACUUM, SPD
RELAY, VACUUM, SPDT
RELAY, VACUUM, SPST,
RELAY, VACUUM, SPST-N
RELAY, VACUUM, SPST-NC
RELAY, VACUUM, SPST-NO
RELAY,SPST-NO,48VDC VMT 15
Relay,Vacuum,SPDT
RELAY
Relays
RLY,STD,OFF,2P,12V,1 0M,I
RLY,STD,OFF,2P,24V,2 00S, A2
RLY,STD,OFF,2P,250V, 30M,M
RLY,STD,OFF,2P,28V,2 00S,I,M
RLY,STD,OFF,2P,96V,1 5S,T,V
RLY,STD,OFF,2P,96V,3 00S,T
RLY,STD,OFF,2P,96V,3 00S,V
RLY,STD,OFF,2P,96V,6 0M,Y1
RLY,STD,ON,2P,110V,3 00S
RLY,STD,ON,2P,240V,3 0M,L OPT
RLY,STD,ON,2P,240V,5 0S,M OPT
RLY,STD,ON,2P,250V,3 00S,L,X
RLY,STD,ON,2P,480V,2 00S,X OPT
RLY,STD,ON2P,240V,15 S,H3
S-HEADER FULL SIZE RELAY
SENSITIVE .100 GRID RELAY
SLIM OUTPUT AC MOD,5A,120VAC-5V DC IP
SMD SOLID STATE RELAY
SMGS SURFACE MOUNT .10
SNR
Special Military and Fifth Size Relays
SPRING,HOLD,DOWN,KUP
SPRING,HOLD-DOWN,K10 ,.0
SPRING,HOLD-DOWN,R10 ,.0
SPRING,HOLD-DOWN,R10 S,.
SPRING,HOLD-DOWN,RK, .03
SR4M
SR6ZC524
T05 Relays
T92
T9A
T9AV1D12-12U
TD229-3002S
TDFO .3 SEC
TO-5 DIODE RELAY
TO-5 RELAY
VFMA, RELAY
W23/W31
W33
WILMAR FREQUENCY 400-4
WILMAR OVER/UNDERVOLTAGE
WILMAR OVERCURRENT RE
WILMAR OVERCURRENT RELAY
WILMAR OVERVOLTAGE REL
WILMAR PARALLELING R
WILMAR PARALLELING
WILMAR UNDERVOLTAGE
XT/RT Packages

<< Prev Next >>