TE Connectivity Power Relays 4-1393099-5

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1393099-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1393099-5
Power Relays 4-1393099-5
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 472 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 2
  • Terminal Type : Solder

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 35.7 MM  [1.406 INCH ]
  • Product Width : 35.7 MM  [1.405 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1250
  • Coil Resistance (OHM) : 472
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RT0
  • Operating Temperature Range (DEGC) : -45 - 85
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393099-5 4-1393099-5
Product Name Power Relays Relays
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393304-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
4 suppliers
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details