TE Connectivity Solid State Relays 3-1617776-7

Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : PCB SMT Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : PCB SMT Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3-1617776-7 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
3-1617776-7
Solid State Relays 3-1617776-7
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : PCB SMT Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Device Package Style : DIP
  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 3.94 MM  [.155 INCH ]
  • Product Length : 14.22 MM  [.56 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 1500G's, .5ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : PCB SMT

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 3-1617776-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMD SOLID STATE RELAY

SMD SOLID STATE RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Ds13-1000St=Smd Solid State Relay Cii Te Connectivity - 99X0019 - Newark, An Avnet Company
Chicago, IL, United States
Ds13-1000St=Smd Solid State Relay Cii Te Connectivity
99X0019
Ds13-1000St=Smd Solid State Relay Cii Te Connectivity 99X0019
DS13-1000ST=SMD SOLID STATE RELAY

DS13-1000ST=SMD SOLID STATE RELAY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 3-1617776-7 3-1617776-7 99X0019
Product Name Solid State Relays Relays Ds13-1000St=Smd Solid State Relay Cii Te Connectivity
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data