TE Connectivity Electromechanical Relays & Contactors 4-1393240-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT1 series is a general purpose PCB relay with 1 form A (NO) or 1 form C (CO) contacts rated for 12A or 16A switching, and a reinforced 5kV insulation barrier between coil and contacts. It is mounted on a PCB with solder pins, has a footprint of 29mm length, 12.7mm width, and 15.7mm height, and operates at ambient temperatures up to 85°C for DC coils. The relay uses AgNi 90/10 contact material and supports both DC and AC coil voltages from 5 to 110VDC and 24 to 230VAC. The 4-1393240-5 variant corresponds to a reflow solderable 16A, 1 form A, 24VDC version with gold-plated contacts. It meets IEC 60335-1, cULus, cCSAus, VDE, and CQC standards. Mechanical endurance exceeds 30x10⁶ operations for DC coil variants.

Datasheet Summary
Powered by GS/AI

The RT1 series is a general purpose PCB relay with 1 form A (NO) or 1 form C (CO) contacts rated for 12A or 16A switching, and a reinforced 5kV insulation barrier between coil and contacts. It is mounted on a PCB with solder pins, has a footprint of 29mm length, 12.7mm width, and 15.7mm height, and operates at ambient temperatures up to 85°C for DC coils. The relay uses AgNi 90/10 contact material and supports both DC and AC coil voltages from 5 to 110VDC and 24 to 230VAC. The 4-1393240-5 variant corresponds to a reflow solderable 16A, 1 form A, 24VDC version with gold-plated contacts. It meets IEC 60335-1, cULus, cCSAus, VDE, and CQC standards. Mechanical endurance exceeds 30x10⁶ operations for DC coil variants.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393240-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393240-5
Electromechanical Relays & Contactors 4-1393240-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 360
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1393240-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 4-1393240-5 - 1038576-4-1393240-5 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 4-1393240-5
1038576-4-1393240-5
Signal Relays, Up to 2 Amps - 4-1393240-5 1038576-4-1393240-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038576-4-1393240-5 Packaging: Carton Termination: PC Pin Contact Material: Silver Current Rating: 16 A Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Ratings: IP54 Coil Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 16 A Operate Time: 8 ms Coil Type: Non-Latching Coil Power: 400 mW Height: 15.7 mm Number of Pins: 8 Width: 29 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): G5LE1AE12DC; ALZ52F12; ALZ52B12; 3-1419108-5; 3-1419108-6; FTR-K1AK012T; 1-1415899-6413932405 ; RT-334012; RT334012; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 16 A Ambient Temperature Range High: 85 °C Throw Configuration: SPST Coil Voltage (DC): 12 V Dropout Voltage: 1.2 V Switching Current: 16 A Switching Capacity: 4 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038576-4-1393240-5
Packaging: Carton
Termination: PC Pin
Contact Material: Silver
Current Rating: 16 A
Number of Contacts: 1
Length: 29 mm
Mounting: SMD (SMT)
Ratings: IP54
Coil Resistance: 360 Ω
Coil Current: 33.3 mA
Contact Current Rating: 16 A
Operate Time: 8 ms
Coil Type: Non-Latching
Coil Power: 400 mW
Height: 15.7 mm
Number of Pins: 8
Width: 29 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): G5LE1AE12DC; ALZ52F12; ALZ52B12; 3-1419108-5; 3-1419108-6; FTR-K1AK012T; 1-1415899-6413932405; RT-334012; RT334012;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 16 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Dropout Voltage: 1.2 V
Switching Current: 16 A
Switching Capacity: 4 kW

Buy Now
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity - 93K3882 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity
93K3882
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity 93K3882
General Purpose Relay, Power PCB Relay RT1 Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, Power PCB Relay RT1 Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1393240-5 4-1393240-5 1038576-4-1393240-5 93K3882
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 4-1393240-5 General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393230-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1393230-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers