The Schrack Slimline PCB relay SNR is a general-purpose, 5 mm wide relay with a 1-form C contact, rated for 6 A at 250 VAC and 176 mW coil power at 60 VDC, designed for PCB mounting with solder pins. It features reinforced insulation with ≥6/8 mm clearance/creepage, AgNi 90/10 contact material, and is certified to VDE 40010063 and UL E214025. The relay operates from -40 °C to +85 °C, with a coil resistance of 20500 Ω ±15%, and meets IEC 61810 RTIII wash-tight requirements. Weight is 6 g, with packaging in tubes of 20 or boxes of 1000.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
General Purpose Relays V23092-A1060-A301
POWER RELAY, SPDT, 6A, 250VAC, TH; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:60VDC; CONTACT CURRENT:6A; PRODUCT RANGE:V23092 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:250V; RELAY ROHS COMPLIANT: YES
| TE Connectivity | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4-1393236-3 | 4-1393236-3 | 4-1393236-3 | 57AC7643 |
| Product Name | Electromechanical Relays & Contactors | Relays | General Purpose Relays | Power Relay, Spdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| AC Voltage | 400 volts | |||
| DC Power | 0.1760 watts | |||
| DC Coil Voltage | 60 volts | 60 volts | 60 volts |