Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ]
Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2
Contact Features Contact Material : Ag
Dimensions Product Height : 29.97 MM [1.17 INCH ] Product Length : 24.13 MM [.95 INCH ] Product Width : 18.66 MM [.734 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 2500 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000
Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20
Packaging Features Packaging Method : Package
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC [-67 - 167 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 40 G [1.41 OZ ]
Configuration Features
- Coil Special Features : Sensitive Version
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
Contact Features
Dimensions
- Product Height : 29.97 MM [1.17 INCH ]
- Product Length : 24.13 MM [.95 INCH ]
- Product Width : 18.66 MM [.734 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .9
- Coil Resistance (OHM) : 2500
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 3
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Voltage Rating (VAC) : 120
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 10000
Mechanical Attachment
- Product Mount Type : Panel & Socket Mount
- Product Mounting Feature Type : Mounting Studs
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : .8 - 1
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 70 - 85
- Height Class (Mechanical) (MM) : 30 - 40
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 16 - 20
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay
Termination Features
- Coil Termination & Connection Type : Solder/Plug-In Terminals
- Main Termination & Connection Type : Solder/Plug-In Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -55 - 75 DEGC [-67 - 167 DEGF ]