TE Connectivity Electromechanical Relays & Contactors 4-1415055-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .022 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 1620 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .022 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 1620 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force guided relay with a 4-pole contact arrangement of 2 NO and 2 NC contacts, designed for safety circuits requiring 99% diagnostic coverage per IEC 61508-2. It measures 13 mm wide and 16.5 mm high, suitable for PCB mounting in DIN rail housings. The contacts switch up to 8 A at 250 VAC with AgSnO2 material and a maximum voltage of 400 VAC. The 36 VDC coil consumes 800 mW with a resistance of 1620 Ω. It meets IEC 61810-3 for force guided contacts and is certified by VDE, UL, TÜV, and CCC. The relay operates from -25 °C to +70 °C, withstands 4000 Vrms insulation between contact and coil, and has a mechanical life of 10 million operations. It complies with RoHS and REACH standards and is packaged in tubes of 10 or boxes of 250 units.

Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force guided relay with a 4-pole contact arrangement of 2 NO and 2 NC contacts, designed for safety circuits requiring 99% diagnostic coverage per IEC 61508-2. It measures 13 mm wide and 16.5 mm high, suitable for PCB mounting in DIN rail housings. The contacts switch up to 8 A at 250 VAC with AgSnO2 material and a maximum voltage of 400 VAC. The 36 VDC coil consumes 800 mW with a resistance of 1620 Ω. It meets IEC 61810-3 for force guided contacts and is certified by VDE, UL, TÜV, and CCC. The relay operates from -25 °C to +70 °C, withstands 4000 Vrms insulation between contact and coil, and has a mechanical life of 10 million operations. It complies with RoHS and REACH standards and is packaged in tubes of 10 or boxes of 250 units.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1415055-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1415055-1
Electromechanical Relays & Contactors 4-1415055-1
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .022 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 1620 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 2A (NO) + 2B (NC)
  • Contact Number of Poles : 4
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Product Width : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .022
  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 1620
  • Coil Voltage Rating (VDC) : 36
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 70
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 4-1415055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1415055-1 4-1415055-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393139-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details