TE Connectivity Electromechanical Relays & Contactors 3-1618239-5

Description
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618239-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618239-5
Electromechanical Relays & Contactors 3-1618239-5
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form B SPST-NC
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 4700
  • Coil Voltage Rating (VDC) : 115
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 5

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Solder Terminals
Buy Now
Relays - 3-1618239-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NC

RELAY, VACUUM, SPST-NC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618239-5 3-1618239-5
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393122-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.2 VA
View Details
2 suppliers
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details