TE Connectivity Solid State Relays 4-1393028-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 9 - 18 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 250 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 9 - 18 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 250 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ODC-15A solid state relay is a DC output module with a 1 Form A (SPST-NO) contact configuration, designed for board mounting with PCB solder pins. It operates with a 15 VDC input and supports a load voltage range of 3 to 250 VDC at a continuous current of 1 A. The device provides 4000 V rms optical isolation, has a maximum on-state voltage drop of 1.5 VDC, and exhibits a maximum leakage current of 500 μA. It operates within a temperature range of -30°C to +80°C and features an approximate weight of 35 g. The package complies with UL94V-0 flammability rating and is compatible with 2IO series mounting boards.

Datasheet Summary
Powered by GS/AI

The ODC-15A solid state relay is a DC output module with a 1 Form A (SPST-NO) contact configuration, designed for board mounting with PCB solder pins. It operates with a 15 VDC input and supports a load voltage range of 3 to 250 VDC at a continuous current of 1 A. The device provides 4000 V rms optical isolation, has a maximum on-state voltage drop of 1.5 VDC, and exhibits a maximum leakage current of 500 μA. It operates within a temperature range of -30°C to +80°C and features an approximate weight of 35 g. The package complies with UL94V-0 flammability rating and is compatible with 2IO series mounting boards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393028-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393028-2
Solid State Relays 4-1393028-2
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 9 - 18 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 250 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 42.3 MM  [1.66 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 9 - 18
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 3 - 250

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 4-1393028-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OUTPUT DC MODULE,1A, 250V DC-15V DC IP

OUTPUT DC MODULE,1A, 250V DC-15V DC IP

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393028-2 4-1393028-2
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 1-1393116-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393240-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers