TE Connectivity High Voltage Relays 3-1618240-3

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 3-1618240-3 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
3-1618240-3
High Voltage Relays 3-1618240-3
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form C, SPDT
  • Contact Current Rating (Max) (AMP) : 25

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 26.5
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flanged

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Terminals

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : High Voltage Tabs
Buy Now
Relays - 3-1618240-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618240-3 3-1618240-3
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1956024-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
General Purpose Relays - 1-1423986-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
3 suppliers