Powell Electronics, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| .100 GRID TO-5 RELAY | |
| 10 AMP FULL SIZE RELAY | |
| 10-50 AMP HEAVY DUTY | |
| 2020 FW RELAY | |
| 2100 HMS RELAY | |
| 232-0011-001-000=D-D 1A | |
| 3G COM Relay P2 + F Series | |
| 3GHZ MICROWAVE RELAY | |
| 4PDT 1/5 SIZE LATCHING RELAY | |
| 50 AMP MID-RANGE RELAY | |
| 5600 FIXED RELEASE | |
| 7-RLY,STD,ON,2P,120V | |
| A07 10 AMP RELAY | |
| ACT SWITCH | |
| ACTUATOR & CONTACT AS | |
| Appliance Miniature PCB Relays | |
| BAR BUS | |
| BASE ASSEMBLY | |
| BASE ASSY | |
| BASE-MAIN | |
| BRIDGE ASSEM | |
| BRIDGE ASSY | |
| BUS BAR ASSY. | |
| CKTBKR,MAGHYD,LEVER, QC.250 | |
| COIL ASSEMBLY | |
| COIL ASSY | |
| COIL CONTACT | |
| COIL LID | |
| COIL | |
| CONNECTOR & WIRE ASSE | |
| CONT.-SPST N.O. DOUBLE BREAK | |
| CONTACT & STAND | |
| CONTACT ASSEM | |
| CONTACT ASSY. | |
| CONTACT ASSY | |
| CONTACTOR 3PST NO 350 AMP | |
| CONTACTOR MOCK UP UNIT. | |
| CONTACTOR SPST DB 400 AMP 28 V | |
| CONTACTOR SPST N.C. 600A 28 VDC | |
| CONTACTOR SPST NO DOUBLE BREAK 5 | |
| CONTACTOR-3PST N.O. 315 AMP 115/2 | |
| CONTACTOR | |
| COVER ASSEM RELAY | |
| COVER ASSEMBLY | |
| Crystal Can Relays | |
| CURRENT TRANSF. | |
| CURRENT TRANSFORMER | |
| FLANGE CAP TERMINAL SCREW | |
| FLATWASHER | |
| Force Guided Relays | |
| FULL SIZE 10A RELAY | |
| FW FULL SIZE RELAY 2 | |
| FW FULL SIZE RELAY | |
| GROMMET | |
| HFW 1/2 SIZE RELAY | |
| High Current Relays & Modules | |
| IM RELAY 100 MW 4.5 V | |
| IM RELAY 140MW 12V | |
| IM RELAY 200 MW 24 V BI | |
| IM RELAY 200 MW 24 V | |
| IM RELAY 200MW 24V bis | |
| IM RELAY 200MW 24V | |
| KH | |
| LATCHING 4PDT 1/5 SIZE RELAY | |
| LATCHING HALF SIZE RELAY | |
| LS LATCHING HALF-SIZ | |
| LS RELAY | |
| M6/M7/M9/W6/W7 | |
| MDR | |
| Mid Range Relays | |
| MINISTARKSTROM | |
| MOV. CONTACT BAR & OP | |
| MOVABLE CORE | |
| MSD T05 DIODE RELAY | |
| NUT 8-56 1/4-A.FLATS | |
| NUT | |
| OCTAL PLUG IN KIT | |
| OPERATOR & CONTACT AS | |
| PCB 25A Relays | |
| PCB ASSY | |
| PCB Relays up to 10A | |
| PLATE BASE COVE | |
| PLATE SUPPORT | |
| PLATE, TERMINAL | |
| PLATE,MTG,R10,AL,.06 3,M | |
| POST COIL | |
| POST CONTACT | |
| POST, CONTACT | |
| Power PCB Relays 30A | |
| Power Relay | |
| PR COTS MOSFET GRID RELAY | |
| PRD | |
| PRIMARY ASSY | |
| PRMA COTS .100 GRID | |
| PRMA COTS TO-5 RELAY | |
| PROTO ACTUATOR ASSEMB | |
| R10 | |
| RECTIFIER | |
| RELAY 3PDT 25A REF:MS | |
| RELAY ASSEMBLY | |
| RELAY ASSY - PRIMARY | |
| RELAY ORT551-1 10-15 | |
| Relay RT-Series | |
| Relay RZ-Series | |
| Relay Slim Relay | |
| Relay Special up to 10A | |
| Relay T92 | |
| RELAY, VACUUM, SPDT | |
| RELAY, VACUUM, SPST-N | |
| RELAY, VACUUM, SPST-NC | |
| Relay | |
| Relays | |
| REMOTE POWER CONTROLLER | |
| RESISTOR NETWORK | |
| RLY,STD,OFF,2P,110VA C,50SEC | |
| RLY,STD,OFF,2P,120VA C,15SEC,X OP | |
| RLY,STD,OFF,2P,120VA C,200SEC,A1 | |
| RLY,STD,OFF,2P,120VA C,60 MIN,T O | |
| RLY,STD,OFF,2P,24V,2 00S | |
| RLY,STD,OFF,2P,250VD C,1 | |
| RLY,STD,OFF,2P,28V,1 5S,I OPT | |
| RLY,STD,OFF,2P,28V,5 0S | |
| RLY,STD,OFF,2P,32VDC | |
| RLY,STD,OFF,2P,32VDC , | |
| RLY,STD,OFF,2P,440VA C,30MIN,M | |
| RLY,STD,OFF,2P,96VDC ,5 | |
| RLY,STD,OFF,4P,48VDC ,50 | |
| RLY,STD,ON,2P,125V,1 20HZ,Y1 | |
| RLY,STD,ON,2P,125VDC | |
| RLY,STD,ON,2P,125VDC ,1 | |
| RLY,STD,ON,2P,125VDC , | |
| RLY,STD,ON,2P,130V,5 S,L OPT | |
| RLY,STD,ON,2P,220V,1 5S | |
| RLY,STD,ON,2P,24V,15 S,H2 OPT | |
| RLY,STD,ON,2P,24V,20 S,T OPT | |
| RLY,STD,ON,2P,24V,30 M,A2,I | |
| RLY,STD,ON,2P,24V,50 S,A2 | |
| RLY,STD,ON,2P,24V,5S ,I2 | |
| RLY,STD,ON,2P,250VDC | |
| RLY,STD,ON,2P,250VDC ,200SEC | |
| RLY,STD,ON,2P,28V,30 0S,I | |
| RLY,STD,ON,2P,480VAC ,15SEC,A1 O | |
| RLY,STD,ON,2P,96V,20 0S,V | |
| RLY,STD,ON,2P,96V,5S ,L,V | |
| RLY,STD,ON,2P,96V,5S ,LL,V | |
| RLY,STD,ON,4P,125V,2 0S,I2 | |
| RLY,STD,ON,4P,125VDC | |
| RLY,STD,ON,4P,250VDC ,30MIN | |
| RLY,STD,ON,4P,96V,20 S,I,LL,M | |
| RLY,STD,ON,4P,96V,20 S,I,LL | |
| RP FULL SIZE RELAY 2 | |
| RT1 RELAY | |
| RT2 POWER | |
| RZ POWER PCB RELAY-1 | |
| SCREW 4-40 5/16 BD HD | |
| SENSITIVE FULL SIZE RELAY | |
| SHIELD TERMINAL | |
| SNR | |
| Special Military and Fifth Size Relays | |
| SR6A6K85 | |
| SR6A6L10 | |
| SR6B6K06 | |
| SR6B6K09 | |
| SR6B6K12 | |
| SR6B6K15 | |
| SR6B6K18 | |
| SR6B6K21 | |
| SR6D4018 | |
| SR6M4012 | |
| SR6ZC048 | |
| STAT BUS BAR ASSEMBLY | |
| SUPERCEDES 3SAH1305 | |
| SUPPORT ASSEMBLY | |
| T05 Relays | |
| T92 | |
| TD231C-1002PY | |
| TDAO .2 -20S | |
| TDAO 10 S | |
| TDR DOM ADJ 3 TO 30 | |
| TERMINAL #6 .016-THK | |
| TERMINAL ASSEMBLY | |
| TERMINAL BLOCK ASSY. | |
| TERMINAL SHIELD | |
| TIMING RELAY, INDUSTR | |
| TRANSISTOR | |
| W23/W31 | |
| WASHER CAPTIVE | |
| WASHER-LOCK #2 .035X. | |
| WASHER-LOCK #2 SPLIT | |
| WASHER-LOCK #8 .040-T | |
| WASHER-LOCK SPLIT #8 |
| << Prev | Next >> |