TE Connectivity Electromechanical Relays & Contactors 4-1393766-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393766-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393766-2
Electromechanical Relays & Contactors 4-1393766-2
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 40 G  [1.41 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Ag

Dimensions


  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 28
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Buy Now Datasheet
Relays - 4-1393766-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
R10

R10

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393766-2 4-1393766-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers
Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers