Powell Electronics, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| .100 Grid Comm Relay C | |
| .100 Grid Comm Relay | |
| .100 Grid w/Diode Co | |
| .100 Grid w/Diode Com | |
| 0003-D RELAY | |
| 0281 SLD. J RELAY | |
| 0300-R RELAY | |
| 07 10AMP REL | |
| 07 10AMP RELAY | |
| 1/2 LATCH 2 POLE | |
| 1000 V DIODE | |
| 1310 AC VOLTAGE L | |
| 1800 FIXED OPERATE | |
| 2000-F RELAY | |
| 2010 SF RELAY | |
| 2020 FW RELAY | |
| 2020 FW5A RELAY | |
| 2020-FW RELAY | |
| 2100 HFW RELAY | |
| 2100 HFW4A RELA | |
| 2400 FIXED OPER | |
| 2PDT FULL SIZE GR | |
| 2PDT FULL SIZE GRID | |
| 3/8 SPLIT | |
| 3SAT FULL SIZE RE | |
| 68 AR RELAY | |
| 68- AR RE | |
| AR 6 POLE RELAY | |
| AR RELAY | |
| AT AC COIL | |
| B07 10 AMP FULL S | |
| BASE GASKET | |
| BASE MAIN ASSY | |
| BASE, CONTACTOR SUPPORT | |
| BEARING -BALL SSRIF-4 | |
| C-10AMP HALF SIZE RE | |
| CH27 | |
| CLIP WIRE 3/8-4 NYLON | |
| COIL | |
| CONNECTOR MS3470W22-12S | |
| CONTACTOR - 3PST LATCHING 725A | |
| CONTACTOR 1 N.O. AND 1 N.C. 400 | |
| CONTACTOR 3PST NO 240A | |
| CONTACTOR BATTERY DISC | |
| CONTACTOR SPST 600 AMPS HERM | |
| CONTACTOR | |
| CONVERSION KIT | |
| CORD | |
| Crystal Can Relays | |
| CRYSTALCA | |
| CUSTOM MODULE | |
| DIODE JANTX IN5622 | |
| DIODE, SILICONE MOTOR | |
| DS11 SOLID STATE D | |
| DS13 SOLID STATE D | |
| FW RELAY | |
| FW5A RELAY | |
| HALF 10A.1POLE.SI | |
| HALF.10A.1 POLD F | |
| HALF.10A.1 POLE.2 | |
| HALF.10A.1 POLE.F | |
| HALF.10A.1 POLE.FL | |
| HC RELAY | |
| HF 1/2 SIZE RELAY | |
| HFC5A COMMERCIA | |
| HFW 1/2 SIZE REL | |
| HFW 1/2 SIZE RELA | |
| HFW 4A RELAY | |
| HFW 5AMP RELAY | |
| HFW RELAY | |
| HFW5A 5 AMP HAL | |
| HFW5A RELAY | |
| HIGH PERFORMANCE M | |
| HIGH PERFORMANCE MW | |
| HM RELAY | |
| HMB RELAY | |
| HMS RELAY | |
| HTS 1/2 SIZE 200C | |
| KIT | |
| LICON SWITCH 16-304 | |
| LS RELAY | |
| MA T05 RELAY | |
| MA TO-5 RELAY | |
| MAD T05 DIODE RE | |
| MAD T05 DIODE RELAY | |
| MAIN CONTACT ASSEMBLY KI | |
| MAVD HI-VIB T05 | |
| MG .100 GRID SENSIT | |
| MGA .100 GRID 5 | |
| MGA .100 GRID RELAY | |
| MGSD .100 GRID DI | |
| MGSD .100 GRID DIO | |
| MGSD .100 GRID DIOD | |
| MGSH 200C HIGH TEMP | |
| MS T05 RELAY | |
| MW 3GHZ HIGH FREQUEN | |
| MW 3GHZ SENSISITIVE | |
| MW 3GHZ SENSITIVE | |
| MW 4GHZ HIGH FREQUEN | |
| MW 6GHZ HIGH FREQUEN | |
| NUT 10-32 3/8-A+FLATS | |
| NUT 10-32 3/8-HEX 1/8 | |
| NUT 2-56 5/32-DIA .05 | |
| NUT 3/8-24 5/8-HEX 7/ | |
| NUT 3/8-24 X 9/16 X 2 | |
| OVERALL LRM CONTR.MTG | |
| OVERALL | |
| PIGTAIL | |
| PRMGADD COTS . | |
| PRMGS .100 GRID REL | |
| RD 6 POLE RELAY | |
| RECEPTACLE-WTA10PCJT B | |
| RELAY 25 AMP 3PST M6106/13-008 | |
| RELAY. | |
| RELAY | |
| Relays | |
| REMOTE POWER CONTROLL | |
| RH RELAY | |
| RING PARKER 2-110 | |
| RP FULL SIZE RELAY | |
| SCREW 1/4-20 RD HD 1/ | |
| SCREW 6-32 7/16 RD HD | |
| SCREW SHT MET TYP A 4 | |
| SF 5000 RELAY | |
| SF RELAY | |
| SF5000 RELAY | |
| SF5A RELAY | |
| SF6000 40MW FULL S | |
| SF6000 RELAY | |
| SFT7000 200C HIGH | |
| Special Military and Fifth Size Relays | |
| SR-7620 | |
| SR-7625 | |
| SUPERCEDES 3SAF101 | |
| SUPERCEDES 3SAF118 | |
| SUPERCEDES 3SAF134 | |
| SUPERCEDES 3SAF1 | |
| SUPERCEDES 3SBK5 | |
| T05 Relays | |
| TERMINAL #8 | |
| TERMINAL ASSEMBLY | |
| TERMINAL SHIELD | |
| VOLTAGE SENSOR | |
| WARNING SIGNAL DEVICE | |
| WASHER - LOCK #6 SPLI | |
| WASHER FLAT | |
| WASHER-LOCK #5 INT TO | |
| WASHER-LOCK #6 SPLIT | |
| WIRE CLAMP |
| << Prev | Next >> |