TE Connectivity Electromechanical Relays & Contactors 4-1393779-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .206 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Sensitive Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .206 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Sensitive Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, general-purpose signal relay with a 1 Form C contact, mounted on PCB via THT terminals measuring 15.5×10.5×11.5 mm. The part 4-1393779-5 is a 5-pin variant with a sensitive 200 mW coil, 12 VDC nominal voltage, asymmetrical terminal assignment, and AgNi contacts with gold plating. It handles 3 A continuous current at 120 VDC and 125 VAC, operates reliably up to 85°C ambient, and supports a functional shock resistance of 30 g. Contact switching rating is 30 W / 62.5 VA, with insulation resistance exceeding 10⁹ Ω and dielectric strength of 1000 Vrms between coil and contacts. It meets IEC 61810-1, is immersion cleanable, and packaged in tubes of 25 or boxes of 625.

Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, general-purpose signal relay with a 1 Form C contact, mounted on PCB via THT terminals measuring 15.5×10.5×11.5 mm. The part 4-1393779-5 is a 5-pin variant with a sensitive 200 mW coil, 12 VDC nominal voltage, asymmetrical terminal assignment, and AgNi contacts with gold plating. It handles 3 A continuous current at 120 VDC and 125 VAC, operates reliably up to 85°C ambient, and supports a functional shock resistance of 30 g. Contact switching rating is 30 W / 62.5 VA, with insulation resistance exceeding 10⁹ Ω and dielectric strength of 1000 Vrms between coil and contacts. It meets IEC 61810-1, is immersion cleanable, and packaged in tubes of 25 or boxes of 625.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393779-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393779-5
Electromechanical Relays & Contactors 4-1393779-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .206 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Sensitive Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 4 G  [.141 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 11.5 MM  [.452 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .206
  • Coil Resistance (OHM) : 700
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 125
  • Contact Switching Voltage (Max) (VDC) : 120
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Performance Type : Sensitive
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1393779-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 4-1393779-5 - 1054545-4-1393779-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 4-1393779-5
1054545-4-1393779-5
Power Relays, Over 2 Amps - 4-1393779-5 1054545-4-1393779-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054545-4-1393779-5 Packaging: Bulk Termination: Solder Contact Material: Nickel Length: 15.49 mm Contact Plating: Gold Coil Resistance: 700 Ω Coil Current: 17.14 mA Contact Current Rating: 3 A Operate Time: 5 ms Coil Type: Non-Latching Coil Power: 200 mW Number of Pins: 5 Width: 10.4902 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 1422037-2; 1-1393779-7; 3-1393779-7; G6E-134P-US DC3V23101D1106B301; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 120 V ELV: Compliant Max Current Rating: 3 A Throw Configuration: SPDT Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054545-4-1393779-5
Packaging: Bulk
Termination: Solder
Contact Material: Nickel
Length: 15.49 mm
Contact Plating: Gold
Coil Resistance: 700 Ω
Coil Current: 17.14 mA
Contact Current Rating: 3 A
Operate Time: 5 ms
Coil Type: Non-Latching
Coil Power: 200 mW
Number of Pins: 5
Width: 10.4902 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 1422037-2; 1-1393779-7; 3-1393779-7; G6E-134P-US DC3V23101D1106B301;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 120 V
ELV: Compliant
Max Current Rating: 3 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V

Buy Now
V23101D1106B301 Rohs Compliant Axicom Te Connectivity - 13H3191 - Newark, An Avnet Company
Chicago, IL, United States
V23101D1106B301 Rohs Compliant Axicom Te Connectivity
13H3191
V23101D1106B301 Rohs Compliant Axicom Te Connectivity 13H3191
V23101D1106B301 ROHS COMPLIANT: YES

V23101D1106B301 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4-1393779-5 4-1393779-5 1054545-4-1393779-5 13H3191
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps - 4-1393779-5 V23101D1106B301 Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
DC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393239-2-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Relays - 1393204-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1393230-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers