TE Connectivity Electromechanical Relays & Contactors 4-1393243-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack RT2 Bistable Power PCB Relay is a 2-form C (CO), 8A/250VAC relay with AgNi 90/10 contacts, designed for industrial and battery-powered applications. It features a 1-coil bistable, polarized magnetic system with a 12VDC coil rated at 400mW and 360Ω resistance, and operates from -10°C to +85°C. The relay provides 5000Vrms dielectric strength between coil and contacts, reinforced insulation, and a 10mm clearance and creepage distance. It uses solder pin termination, is board-mounted, and supports wave soldering. Mechanical endurance exceeds 2×10⁶ operations.

Datasheet Summary
Powered by GS/AI

The Schrack RT2 Bistable Power PCB Relay is a 2-form C (CO), 8A/250VAC relay with AgNi 90/10 contacts, designed for industrial and battery-powered applications. It features a 1-coil bistable, polarized magnetic system with a 12VDC coil rated at 400mW and 360Ω resistance, and operates from -10°C to +85°C. The relay provides 5000Vrms dielectric strength between coil and contacts, reinforced insulation, and a 10mm clearance and creepage distance. It uses solder pin termination, is board-mounted, and supports wave soldering. Mechanical endurance exceeds 2×10⁶ operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393243-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393243-6
Electromechanical Relays & Contactors 4-1393243-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 13 G  [.459 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 360
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 4-1393243-6 - 1038577-4-1393243-6 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 4-1393243-6
1038577-4-1393243-6
Signal Relays, Up to 2 Amps - 4-1393243-6 1038577-4-1393243-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038577-4-1393243-6 Packaging: Carton Termination: PC Pin Contact Material: Silver Current Rating: 8 A Length: 29 mm Ratings: IP54 Coil Resistance: 360 Ω Coil Current: 33.33 mA Contact Current Rating: 15 A Operate Time: 10 ms Coil Power: 400 mW Height: 15.7 mm Number of Pins: 9 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 6-1393243-3; RT424024; 7-1393243-0; 782XBXCT-24D; 782XBXCT-110/120A; 782XBXCT-120A4139324 36; RT424A12; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V ELV: Compliant Max Current Rating: 15 A Throw Configuration: DPDT Coil Voltage (DC): 12 V Dropout Voltage: 8.4 V Switching Current: 8 A Switching Capacity: 2 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038577-4-1393243-6
Packaging: Carton
Termination: PC Pin
Contact Material: Silver
Current Rating: 8 A
Length: 29 mm
Ratings: IP54
Coil Resistance: 360 Ω
Coil Current: 33.33 mA
Contact Current Rating: 15 A
Operate Time: 10 ms
Coil Power: 400 mW
Height: 15.7 mm
Number of Pins: 9
Width: 12.7 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 6-1393243-3; RT424024; 7-1393243-0; 782XBXCT-24D; 782XBXCT-110/120A; 782XBXCT-120A413932436; RT424A12;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
ELV: Compliant
Max Current Rating: 15 A
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
Dropout Voltage: 8.4 V
Switching Current: 8 A
Switching Capacity: 2 kW

Buy Now
Relays - 4-1393243-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Dpdt, 10A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8603
Power Relay, Dpdt, 10A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8603
POWER RELAY, DPDT, 10A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1393243-6 1038577-4-1393243-6 4-1393243-6 15AC8603
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 4-1393243-6 Relays Power Relay, Dpdt, 10A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp 14 to 185 F (-10 to 85 C)
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Relays - 1393304-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Power 2.1 watts
DC Coil Voltage 24 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1462039-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Power Relays - 1-1393115-9 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1415535-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers