TE Connectivity Electromechanical Relays & Contactors 4-1393122-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : Ag Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.109 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.1 Coil Resistance (OHM) : 11000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 2.5 Contact Limiting Breaking Current (AMP) : 2.5 Contact Limiting Continuous Current (AMP) : 2.5 Contact Limiting Making Current (AMP) : 2.5 Contact Limiting Short-Time Current (AMP) : 2.5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Terminals Main Termination & Connection Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : Ag Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.109 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.1 Coil Resistance (OHM) : 11000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 2.5 Contact Limiting Breaking Current (AMP) : 2.5 Contact Limiting Continuous Current (AMP) : 2.5 Contact Limiting Making Current (AMP) : 2.5 Contact Limiting Short-Time Current (AMP) : 2.5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Terminals Main Termination & Connection Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KHA series panel plug-in relay is a general purpose industrial relay with a 4 form C contact arrangement and solder terminals. It measures 32.54 mm in height, 28.17 mm in length, and 21.82 mm in width, and weighs 45 g. The relay operates with a 110 VDC coil, consuming 1.1 W, and has a coil resistance of 11000 Ω. Contact ratings include 2.5 A at 240 VAC and 5 A at 28 VDC. It meets UL 508, CSA LR15734, and UL E22575 approvals. The insulation strength between contacts is 1000 Vrms, between contacts and coil is 1500 Vrms, and insulation resistance is 100 MΩ at 500 VDC. The ambient temperature range is -45°C to 70°C, and the enclosure is dust protected per IEC 61810 RTI. Mechanical endurance is 10⁷ operations. Contact material is silver. The relay is not recommended for contact currents below 50 mA when used in sockets.

Datasheet Summary
Powered by GS/AI

The KHA series panel plug-in relay is a general purpose industrial relay with a 4 form C contact arrangement and solder terminals. It measures 32.54 mm in height, 28.17 mm in length, and 21.82 mm in width, and weighs 45 g. The relay operates with a 110 VDC coil, consuming 1.1 W, and has a coil resistance of 11000 Ω. Contact ratings include 2.5 A at 240 VAC and 5 A at 28 VDC. It meets UL 508, CSA LR15734, and UL E22575 approvals. The insulation strength between contacts is 1000 Vrms, between contacts and coil is 1500 Vrms, and insulation resistance is 100 MΩ at 500 VDC. The ambient temperature range is -45°C to 70°C, and the enclosure is dust protected per IEC 61810 RTI. Mechanical endurance is 10⁷ operations. Contact material is silver. The relay is not recommended for contact currents below 50 mA when used in sockets.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393122-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393122-2
Electromechanical Relays & Contactors 4-1393122-2
Body Features Enclosure Type : Dust Protected Product Weight : 45 G  [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : Ag Dimensions Product Height : 32.54 MM  [1.28 INCH ] Product Length : 28.17 MM  [1.109 INCH ] Product Width : 21.82 MM  [.859 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.1 Coil Resistance (OHM) : 11000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 2.5 Contact Limiting Breaking Current (AMP) : 2.5 Contact Limiting Continuous Current (AMP) : 2.5 Contact Limiting Making Current (AMP) : 2.5 Contact Limiting Short-Time Current (AMP) : 2.5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Terminals Main Termination & Connection Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 45 G  [1.587 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : Ag

Dimensions


  • Product Height : 32.54 MM  [1.28 INCH ]
  • Product Length : 28.17 MM  [1.109 INCH ]
  • Product Width : 21.82 MM  [.859 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.1
  • Coil Resistance (OHM) : 11000
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 2.5
  • Contact Limiting Breaking Current (AMP) : 2.5
  • Contact Limiting Continuous Current (AMP) : 2.5
  • Contact Limiting Making Current (AMP) : 2.5
  • Contact Limiting Short-Time Current (AMP) : 2.5
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Terminals
  • Main Termination & Connection Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Buy Now Datasheet
Relays - 4-1393122-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KH

KH

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393122-2 4-1393122-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - 1-1415543-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details