TE Connectivity Solid State Relays 4-1393030-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-1393030-0 is a solid state relay from the SSRD series, designed for industrial applications requiring silent, high-cycle switching with no moving parts. It features a 2-form A configuration with a 25A RMS load current rating at 240V AC and DC input. The relay uses optical coupling and a chassis-mount mounting style in a standard 'hockey puck' package. Its dimensions are 57 mm in length, 30.15 mm in width, and 44.5 mm in height. The series is certified to UL 94-V0 for engineering plastics and carries UL approval E29244.

Datasheet Summary
Powered by GS/AI

The 4-1393030-0 is a solid state relay from the SSRD series, designed for industrial applications requiring silent, high-cycle switching with no moving parts. It features a 2-form A configuration with a 25A RMS load current rating at 240V AC and DC input. The relay uses optical coupling and a chassis-mount mounting style in a standard 'hockey puck' package. Its dimensions are 57 mm in length, 30.15 mm in width, and 44.5 mm in height. The series is certified to UL 94-V0 for engineering plastics and carries UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393030-0 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393030-0
Solid State Relays 4-1393030-0
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.17 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.75 INCH ]
  • Product Length : 57 MM  [2.24 INCH ]
  • Product Width : 30.2 MM  [1.18 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 18 - 32
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 4-1393030-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 4-1393030-0 4-1393030-0
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data