TE Connectivity Electromechanical Relays & Contactors 4-1393222-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28.6 MM  [1.12 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28.6 MM  [1.12 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSR V23061 is a general purpose low power PCB relay with a 1-form A (NO) contact arrangement, designed for switching applications in HVAC, PLCs, and domestic appliances. It features AgSnO2 contacts, a 24VDC coil with 2270Ω resistance, and a contact rating of 8A at 250VAC. The relay has a reinforced insulation with 4000 Vrms between coil and contacts, an 8mm clearance/creepage, and operates at ambient temperatures up to 85°C. It is rated for 100,000 cycles at 8A, 250VAC, cosφ=1, and meets IEC 60335-1, UL E214025, and VDE 40017849 standards. The device has a PCB-THT termination, weighs 11 g, and is packaged in tubes of 20 or boxes of 500. The relay is RTIII wash tight and complies with EU RoHS, China RoHS, and REACH regulations.

Datasheet Summary
Powered by GS/AI

The MSR V23061 is a general purpose low power PCB relay with a 1-form A (NO) contact arrangement, designed for switching applications in HVAC, PLCs, and domestic appliances. It features AgSnO2 contacts, a 24VDC coil with 2270Ω resistance, and a contact rating of 8A at 250VAC. The relay has a reinforced insulation with 4000 Vrms between coil and contacts, an 8mm clearance/creepage, and operates at ambient temperatures up to 85°C. It is rated for 100,000 cycles at 8A, 250VAC, cosφ=1, and meets IEC 60335-1, UL E214025, and VDE 40017849 standards. The device has a PCB-THT termination, weighs 11 g, and is packaged in tubes of 20 or boxes of 500. The relay is RTIII wash tight and complies with EU RoHS, China RoHS, and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393222-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393222-6
Electromechanical Relays & Contactors 4-1393222-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28.6 MM  [1.12 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 11 G  [.388 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class A
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 28.6 MM  [1.12 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .254
  • Coil Resistance (OHM) : 2270
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - 4-1393222-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINISTARKSTROM

MINISTARKSTROM

Buy Now
Power Relay, Spst-No, 8A, 250Vac, Th Rohs Compliant Schrack Te Connectivity - 70AH6635 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 8A, 250Vac, Th Rohs Compliant Schrack Te Connectivity
70AH6635
Power Relay, Spst-No, 8A, 250Vac, Th Rohs Compliant Schrack Te Connectivity 70AH6635
POWER RELAY, SPST-NO, 8A, 250VAC, TH ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 8A, 250VAC, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1393222-6 4-1393222-6 70AH6635
Product Name Electromechanical Relays & Contactors Relays Power Relay, Spst-No, 8A, 250Vac, Th Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2540 watts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1904007-1 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Relays - 1-1617004-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1415545-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details