Powell Electronics, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 10 AMP DPDT MID-RANGE RELAY | |
| 2020-FW RELAY | |
| 2100 HMS RELAY | |
| 28V DC 5-50 SEC | |
| 2PDT FULL SIZE S HE | |
| 3G COM Relay P2 + F Series | |
| 3PDT 25A MID-RANGE RELAY | |
| 3PST NO 200A 450VAC | |
| 400 AMP CONTACTOR 28 VDC SPST NO | |
| 40A 3P 120V MO | |
| 40MW FULL SIZE RELAY | |
| ACTUATOR & AUX ASSY | |
| ACTUATOR ASSY COMPLET | |
| Appliance Miniature PCB Relays | |
| AUX SWITCH ASSEMBLY | |
| AUX TERM COVER ASSY | |
| BASE MAIN | |
| BASE-COVER | |
| BP HEAT SHIELD ASSY | |
| BUS BAR ASSY | |
| BUSHING CONT | |
| CAPACITOR | |
| CKTBKR,MAGHYD,LEVER, QC.250 | |
| CKTBKR,THERM,ROCK,QC .250 | |
| CLAMP, TERMINAL | |
| COIL | |
| CONT. ASSY. | |
| CONTACT & ROD ASSEM | |
| CONTACT & ROD ASSEMBL | |
| CONTACT & ROD ASSY. | |
| CONTACT & ROD ASSY | |
| CONTACT ASSY. | |
| CONTACT ASSY | |
| CONTACT BAR & OPERATO | |
| CONTACTOR 100A 3PDT | |
| CONTACTOR 12V, AUX SPST,15 | |
| CONTACTOR 200 AMP. SPST NO | |
| CONTACTOR 3PST N.O. | |
| CONTACTOR 400AMP INT. DUTY | |
| CONTACTOR ASSY.-PRIMA | |
| CONTACTOR CONT DUTY 400 AMP 28DC | |
| CONTACTOR SPST 28 VDC | |
| CONTACTOR SPST 600 AMP 28 DC INT | |
| CONTACTOR SPST NO DB 400 AMPS | |
| CONTACTOR SPST-NO W/AUX | |
| CONTACTOR SPST-NO, 28Vdc Coil | |
| CONTACTOR-3PST HERMETICALLY SEALE | |
| CONTACTOR-3PST N.O. 500 | |
| CONTACTOR | |
| COTS .100 GRID RELAY | |
| COVER ASSEMBLY | |
| COVER SHIELD | |
| Crystal Can Relays | |
| CT RELAY HDR ASSY 2P BLACK | |
| CT RELAY HDR ASSY 3P BLACK | |
| CT RELAY HDR ASSY 4P BLACK | |
| CT RELAY HDR ASSY 5P BLACK | |
| CT RELAY HDR ASSY 6P BLACK | |
| CT RELAY HDR ASSY 7P BLACK | |
| CT RELAY HDR ASSY 8P BLACK | |
| CT RELAY HDR ASSY 9P BLACK | |
| CT RELAY HDR ASSY FREE HANGING | |
| DPDT LATCHING RELAY | |
| EPC BASE ASSEMBLY | |
| ESD WARNING LABEL | |
| FULL SIZE 5 AMP RELAY | |
| FW FULL SIZE RELAY 2 | |
| GASKET BASE | |
| GASKET HOUSING | |
| GASKET, BASE | |
| GUARD BUS | |
| Hartman DC Contactors | |
| HFW 1/2 SIZE RELAY | |
| HFW 5 AMP HALF SIZE RELAY | |
| HMS HALF SIZE REL | |
| HMS RELAY | |
| HMS SENSITIVE HAL | |
| IM RELAY 100 MW 12 V BI | |
| IM RELAY 100 MW 12 V | |
| IM RELAY 100 MW 3 V Bis | |
| IM RELAY 100 MW 5 V BIS | |
| IM RELAY 100 MW 6 V BIS | |
| IM RELAY 100 MW 9 V BIS | |
| IM RELAY 140 MW 12V | |
| IM RELAY 140 MW 4.5 V short pins | |
| IM RELAY 200 MW 24 V BS | |
| IM RELAY 50 MW 5 V short pins | |
| KH | |
| KRPA | |
| KU, KUP | |
| KU | |
| KUM, KUMP | |
| LEAD ASSEMBLY-IND. TER | |
| LS LATCHING HALF SIZ | |
| LS LATCHING LOW FRAM | |
| LS LATCHING RELAY | |
| LS RELAY | |
| MAD T05 DIODE RELA | |
| Mic ISO V23074 V23075 | |
| Mid Range Relays | |
| MID-RANGE 3PDT 25 AMP RELAY | |
| MINI CT SGL RELAY 10P BLUE | |
| MINI CT SGL RELAY 12P BLUE | |
| MINI CT SGL RELAY 15P BLUE | |
| MINI CT SGL RELAY 16P BLUE | |
| MINI CT SGL RELAY 18P BLUE | |
| MST T05 TRANS. RELAY | |
| NUT 6/32 5/16-DIA 7/6 | |
| NUT 8-32 5/16-DIA 3/3 | |
| NUT TERMINAL | |
| NUT, 3/4-20 | |
| NUT | |
| OJ, OJE | |
| OUTPUT DC MODULE,1A, 250V DC-24V DC IP | |
| OUTPUT DC MODULE,3A, 60V DC -24VDC IP | |
| OVER/UNDERFREQUENCY RE | |
| P/C BOARD ASSY | |
| PC BOARD ASSEM | |
| PHASE BARRIER | |
| PIGTAIL - LONG | |
| PLATE COVER | |
| PLATE-BASE COVER | |
| POST, CONTACT | |
| POST, LEFT CONTACT | |
| POST | |
| Power PCB Relays 30A | |
| PRINTED CIRCUIT BOARD | |
| PRMA COTS .100 GRID | |
| PUSHROD | |
| R3082 | |
| R3083 | |
| RECTIFIER | |
| RELAY 1 AMP 28VDC | |
| RELAY 25A DOUBLE BREAK | |
| RELAY ASM | |
| RELAY ASSY. | |
| RELAY BASE MOLDING NATURAL 6.6 NYLON | |
| Relay socket,DR, ECON v,12/24VDC | |
| Relay Solid State Relays | |
| RELAY SPST N.O. 150 AM | |
| RELAY SPST-NO | |
| RELAY, 28Vdc SPST-NO | |
| RELAY, 3PST W/AUX | |
| Relay, DPST-NO 28V | |
| RELAY, MAP101, SPST, 28VDC E | |
| RELAY, PARALLELING | |
| RELAY, PRESSURIZED, SPDT | |
| RELAY, PRESSURIZED, | |
| RELAY, PRESSURIZED | |
| RELAY, SPST, 240V COIL | |
| RELAY, SPST-NO | |
| RELAY, UNDERVOLTAGE | |
| RELAY, VACUUM SPDT | |
| RELAY, VACUUM, SP-NO | |
| RELAY, VACUUM, SP | |
| RELAY, VACUUM, SPDT, L | |
| RELAY, VACUUM, SPDT | |
| RELAY, VACUUM, SPS | |
| Relay, Vacuum, SPST NO | |
| RELAY, VACUUM, SPST, L | |
| RELAY, VACUUM, SPST, | |
| RELAY, VACUUM, SPST-NC | |
| RELAY, VACUUM, SPST-NO | |
| RELAY, VACUUM, SPST | |
| RELAY,10A,2C,AGCDO,Q C.187,T | |
| RELAY,10A,3C,AGCDO,Q C.187, | |
| RELAY,DRY CIRCUIT,2C,AU,BI | |
| RELAY | |
| Relays/Timers -- Agastat | |
| Relays | |
| RLY,STD,4P,250V,100S ,L | |
| RLY,STD,OFF,2P,120V, 50S,B | |
| RLY,STD,OFF,2P,125V, 10MIN,LL OP | |
| RLY,STD,OFF,2P,125VD C | |
| RLY,STD,OFF,2P,127V5 0HZ,10M | |
| RLY,STD,OFF,2P,220V, 1S | |
| RLY,STD,OFF,2P,240VA C,60MIN | |
| RLY,STD,OFF,2P,24V,3 00S,T OPT | |
| RLY,STD,OFF,2P,24V,3 0M,A2 | |
| RLY,STD,OFF,2P,250VD C | |
| RLY,STD,OFF,2P,32V,1 5S,A2 OPT | |
| RLY,STD,OFF,2P,32VDC , | |
| RLY,STD,OFF,2P,480VA C,10MIN | |
| RLY,STD,OFF,2P,60VDC ,5 | |
| RLY,STD,OFF,2P,60VDC , | |
| RLY,STD,OFF,2P,72VDC ,10MIN | |
| RLY,STD,OFF,2P,96V,1 5S,I,M | |
| RLY,STD,OFF,2P,96V,5 0S,I,M | |
| RLY,STD,OFF,4P,120VA C,30MIN,T OP | |
| RLY,STD,OFF,4P,24VDC ,200SEC | |
| RLY,STD,OFF,4P,48VDC ,5 | |
| RLY,STD,OFF,4PDT,120 VAC,1SEC,X | |
| RLY,STD,OFF,96V,30M, I,M | |
| RLY,STD,ON,2P,120V,2 00S,LL | |
| RLY,STD,ON,2P,120VAC | |
| RLY,STD,ON,2P,120VAC ,1 | |
| RLY,STD,ON,2P,125VDC ,15SEC,B OPT | |
| RLY,STD,ON,2P,125VDC ,15SEC,P OPT | |
| RLY,STD,ON,2P,125VDC , | |
| RLY,STD,ON,2P,208V,5 S | |
| RLY,STD,ON,2P,240VAC | |
| RLY,STD,ON,2P,240VAC ,3 | |
| RLY,STD,ON,2P,24V,5S ,I,L,M | |
| RLY,STD,ON,2P,24VDC, 50 SEC,T OP | |
| RLY,STD,ON,2P,277V,1 5S | |
| RLY,STD,ON,2P,277V,3 00S | |
| RLY,STD,ON,2P,480VAC ,1 | |
| RLY,STD,ON,2P,48VDC, 3 | |
| RLY,STD,ON,2P,48VDC, 50SEC,X OPT | |
| RLY,STD,ON,2P,65V-10 5V,50S | |
| RLY,STD,ON,2P,96V,1S | |
| RLY,STD,ON,4P,110V,3 00S | |
| RLY,STD,ON,4P,60V,15 M | |
| ROD, CORE | |
| SCREW 2-56 1/4 FLAT H | |
| SCREW 4-40 1-1/4 RD H | |
| SCREW 4-40 7/16 RD HD | |
| SCREW 6-32 1/4 BD HD | |
| SCREW 8-32 7/16 BD HD | |
| SCREW(TC) | |
| SENSITIVE FULL SIZE RELAY | |
| SF 5000 RELAY | |
| SF5000 RELAY | |
| SHIELD, TERM. | |
| SHIELD-TERMINAL TOP | |
| SLIM OUTPUT AC MOD,5A,120VAC-5V DC IP | |
| SMARTEC CONN. RELAY HDR ASSY | |
| Special Military and Fifth Size Relays | |
| SUPERCEDES 3SAF1675A | |
| SUPERCEDES 3SAF2200A | |
| T05 Relays | |
| TD228C-0071SX | |
| TD229-2002S | |
| TERM ASSY | |
| TERMINAL COVER | |
| WASHER 1/2-OD 17/64-I | |
| WASHER 7/16-OD 13/64 | |
| WASHER-LOCK #2 INT TO | |
| WASHER-LOCK #8 .040-T | |
| WASHER-LOCK #8 INT TO | |
| WASHER-LOCK#2 INT TOO | |
| WILMAR OVER/UN | |
| WILMAR OVER/UNDE | |
| WILMAR OVER/UNDERVOLTAG | |
| WILMAR OVERVOLTAGE | |
| WILMAR UNDERVOLTAGE 480 | |
| WILMAR UNDERVOLTAGE |
| << Prev | Next >> |