Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 26
Product Name Notes
10-50 AMP HEAVY DUTY
3G COM Relay P2 + F Series
Analog Phase Protection Relay, SP
Analog Voltage/Phase Protection Relay, S
DM12-S3, Diode Module [1]
DM14-K-S, Diode Module, Panel
DM22-A-S, Diode Module [1]
DM8-S, Diode Module, Panel mnt
Force Guided Relays
INPUT DC MODULE,24V DC LOGIC-24VDC IP
INPUT DC MODULE,5V DC LOGIC-24V DC IP
Interface Relay Module, 1 Ch
Interface Relay Module, 4 Ch
K10 RELAY
K10/K20
KH
KRPA
KU, KUP
KU
KUEP
KUM, KUMP
M6/M7/M9/W6/W7
MDR
Mic ISO V23074 V23075
MINISTARKSTROM
OA5611,12V, 3NO/1NC contacts
OA5611,24V, 2NO/2NC contacts
OA5611,24V, 3NO/1NC contacts
OA5611,48V, 2NO/2NC contacts
OA5612, 6V, 2NO/4NC contacts
OA5612, 6V, 3NO/3NC contacts
OA5612, 6V, 4NO/2NC contacts
OA5612,110V,2NO/4NC
OA5612,110V,3NO/3NC
OA5612,110V,4NO/2NC
OA5612,12V, 2NO/4NC contacts
OA5612,12V, 3NO/3NC contacts
OA5612,12V, 4NO/2NC contacts
OA5612,24V, 2NO/4NC contacts
OA5612,24V, 3NO/3NC contacts
OA5612,24V, 4NO/2NC contacts
OA5621, 24VDC,2NO/2NC Contacts
OA5621, 24VDC,3NO/1NC Contacts
OA5621S,12VDC,2NO/2N C Contacts
OA5622, 12VDC,3NO/3NC Contacts
OA5622, 24VDC,4NO/2NC Contacts
OA5622, 24VDC,5NO/1NC Contacts
OA5622, 6VDC,3NO/3NC Contacts
OA5622,110VDC,3NO/3N C Contacts
OA5622,110VDC,4NO/2N C Contacts
OA5622S,12VDC,3NO/3N C Contacts
OA5622S,24VDC,4NO/2N C Contacts
OA5642, 110VDC,1NO/1NC Contact
OA5642, 12VDC,1NO/1NC Contacts
OA5642, 21VDC,1NO/1NC Contacts
OA5642, 24VDC,1NO/1NC Contacts
OA5642, 48VDC,1NO/1NC Contacts
OA5642, 60VDC,1NO/1NC Contacts
OA5642, 6VDC,1NO/1NC Contacts
OA5643, 110VDC,2NO/1NC Contact
OA5643, 12VDC,2NO/1NC Contacts
OA5643, 21VDC,2NO/1NC Contacts
OA5643, 24V, 2NO/1NC Contacts
OA5643, 24VDC,2NO/1NC Contacts
OA5643, 48VDC,2NO/1NC Contacts
OA5643, 60VDC,2NO/1NC Contacts
OA5643, 6VDC,2NO/1NC Contacts
OA5644, 110VDC,2NO/2NC Contact
OA5644, 110VDC,3NO/1NC Contact
OA5644, 12VDC,2NO/2NC Contacts
OA5644, 12VDC,3NO/1NC Contacts
OA5644, 21VDC,2NO/2NC Contacts
OA5644, 21VDC,3NO/1NC Contacts
OA5644, 24VDC,2NO/2NC Contacts
OA5644, 24VDC,3NO/1NC Contacts
OA5644, 48VDC,2NO/2NC Contacts
OA5644, 48VDC,3NO/1NC Contacts
OA5644, 60VDC,2NO/2NC Contacts
OA5644, 60VDC,3NO/1NC Contacts
OA5644, 6VDC,2NO/2NC Contacts
OA5644, 6VDC,3NO/1NC Contacts
OA5667, 24V, 1NO/1NC Contacts,
OA5667, 6V, 2CO Contacts,
OA5667S, 110V, 2CO Contacts,
OA5667S, 12V, 2CO Contacts,
OA5669, 6V, 1NO/1NC contacts
OA5669, 6V, 2CO Contacts
OA5669,12V, 1NO/1NC contacts
OA5669,12V, 2CO contacts
OA5669,20V, 1NO/1NC contacts
OA5669,20V, 2CO contacts
OA5669,24V, 1NO/1NC contacts
OA5669,24V, 2CO contacts
OA5670, 24VDC,2NO/2NC Contacts
OA5670, 24VDC,3NO/1NC Contacts
OA5670, 60VDC,3NO/1NC Contacts
OA5670, 6VDC, 2NO/2NC Contacts
OA5670, 6VDC, 3NO/1NC Contacts
OA5670,110VDC,2NO/2N C Contacts
OA5670,110VDC,3NO/1N C Contacts
OA5670,12VDC,2NO/2NC Contacts
OA5670,12VDC,3NO/1NC Contacts
OA5670,20VDC,2NO/2NC Contacts
OA5670,20VDC,3NO/1NC Contacts
OA5670,24VDC,2NO/2NC Contacts
OUTPUT AC MODULE, 3A,120V AC- 5V DC IP
OUTPUT AC MODULE, 3A,240V AC -15V DC IP
OW5669, 10VDC, 2CO contacts
OW5669, 6V, 1NO/1NC contacts
OW5669, 6V, 2CO contacts
OW5669,10V, 2CO contacts
OW5669,110V, 2CO contacts
OW5669,12V, 1NO/1NC contacts
OW5669,12V, 2CO contacts
OW5669,12V, 2CO
OW5669,20V, 1NO/1NC contacts
OW5669,20V, 2CO contacts
OW5669,24V, 1NO/1NC contacts
OW5669,24V, 2CO contacts
OW5670, 12VDC,2NO/2NC Contacts
OW5670, 12VDC,3NO/1NC Contacts
OW5670, 24VDC,2NO/2NC Contacts
OW5670, 24VDC,3NO/1NC Contacts
OW5670, 6VDC,2NO/2NC Contacts
OW5670, 6VDC,3NO/1NC Contacts
OW5670,110VDC,2NO/2N C Contacts
OW5670,110VDC,3NO/1N C Contacts
P2 SIGNAL RELAY
PCB Relays up to 10A
POWER F V23134
Power PCB Relay RT Inrush Power
Power PCB Relays 30A
PRD
PT Mini
PTMV0615
R10
Relay RT-Series
Relay RZ-Series
Relay Solid State Relays
Relay Special up to 10A
Relay T92
RELAY,GENPUR,QC.187, DUST
RELAY,POWER,QC.1
RELAY,REG,MED,4
Relay
Relays
RPII/2
RT2 POWER
SAFETY RELAY
SR6A6K09
SR6A6K12
SR6A6K15
SR6A6K18
SR6A6K21
SR6A6K24
SR6A6K30
SR6A6K36
SR6A6K40
SR6A6K48
SR6A6K60
SR6B6K30
SR6C6L10
SR6M4021
SR6ZA048
SR6ZB012
SR6ZB615
SR6ZC730
T92
T9A
XT/RT/RY Din Rail Acc

<< Prev Next >>